Qualtek Electronics Corp. USB Cables 3027003-01M

Description
USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed+ (USB 3.1)) Cable C Male to C Male 3.28' (1.00m) Shielded
Request a Quote Datasheet
Description
USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed+ (USB 3.1)) Cable C Male to C Male 3.28' (1.00m) Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cables - Q1242-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
Q1242-ND
USB Cables Q1242-ND
USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed+ (USB 3.1)) Cable C Male to C Male 3.28' (1.00m) Shielded

USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed+ (USB 3.1)) Cable C Male to C Male 3.28' (1.00m) Shielded

Buy Now Datasheet
Cable Assemblies - USB Cables - 3027003-01M - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - USB Cables
3027003-01M
Cable Assemblies - USB Cables 3027003-01M
CABLE C PLUG TO C PLUG 3.28'

CABLE C PLUG TO C PLUG 3.28'

Supplier's Site
Usb Cable, 3.1 Type C-Micro C Plug, 1M; Connector To Connector Qualtek Electronics - 50AJ0580 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 3.1 Type C-Micro C Plug, 1M; Connector To Connector Qualtek Electronics
50AJ0580
Usb Cable, 3.1 Type C-Micro C Plug, 1M; Connector To Connector Qualtek Electronics 50AJ0580
USB CABLE, 3.1 TYPE C-MICRO C PLUG, 1M; Connector to Connector:Type C Plug to Micro Type C Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 3.1; Jacket Color:Black; Electronic Marking:-; Product Range:-RoHS Compliant: Yes

USB CABLE, 3.1 TYPE C-MICRO C PLUG, 1M; Connector to Connector:Type C Plug to Micro Type C Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 3.1; Jacket Color:Black; Electronic Marking:-; Product Range:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number Q1242-ND 3027003-01M 50AJ0580
Product Name USB Cables Cable Assemblies - USB Cables Usb Cable, 3.1 Type C-Micro C Plug, 1M; Connector To Connector Qualtek Electronics
Product Type Serial; USB USB USB
Unlock Full Specs
to access all available technical data

Similar Products

9+9 Pos. Female DIL 22 AWG Cable Assembly, 250mm, double-end, Jackscrews - M80-FC11805F1-0250F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Power, Line Cables and Extension Cords - Q103-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 9.84 ft (29.99 dm)
Connector Type NEMA 5-15P
View Details
5 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details