Qualtek Electronics Corp. DVI-A (12+5) Male to VGA HD 15 Male, Black color, 28/28/28AWG, 3FT Length 1321001-03

Description
DVI-A (12+5) Male to VGA HD 15 Male Features: Compliant with the DVI Standard defined by DDQG (Digital Display Working Group) 28AWG Copper Conductors Supports 2048 x 1536 Resolution Specifications: Cable: UL 2919 (28AWGx1PR)*3 + 28AWGx4C + 28AWGx1PR Connector A: DVI-A (12+5) Male Connector B: VGA HD 15 Male Color: Black Length: 3ft
Request a Quote
Description
DVI-A (12+5) Male to VGA HD 15 Male Features: Compliant with the DVI Standard defined by DDQG (Digital Display Working Group) 28AWG Copper Conductors Supports 2048 x 1536 Resolution Specifications: Cable: UL 2919 (28AWGx1PR)*3 + 28AWGx4C + 28AWGx1PR Connector A: DVI-A (12+5) Male Connector B: VGA HD 15 Male Color: Black Length: 3ft
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

DVI-A (12+5) male to VGA HD-15 male cable with UL2919 specification, 28AWG conductors, 7.3 ± 0.2mm outer diameter, and 3ft length. Both connectors are black, with the DVI connector featuring brass pins with gold flash and tin plating. The cable requires 360-degree shield soldering and is RoHS compliant. Conductor resistance is maximum 3 ohms, and insulation resistance is minimum 10M ohms at DC400V.

Datasheet Summary
Powered by GS/AI

DVI-A (12+5) male to VGA HD-15 male cable with UL2919 specification, 28AWG conductors, 7.3 ± 0.2mm outer diameter, and 3ft length. Both connectors are black, with the DVI connector featuring brass pins with gold flash and tin plating. The cable requires 360-degree shield soldering and is RoHS compliant. Conductor resistance is maximum 3 ohms, and insulation resistance is minimum 10M ohms at DC400V.

Suppliers

Company
Product
Description
Supplier Links
DVI-A (12+5) Male to VGA HD 15 Male, Black color, 28/28/28AWG, 3FT Length - 1321001-03 - Qualtek Electronics Corp.
Mentor, OH, United States
DVI-A (12+5) Male to VGA HD 15 Male, Black color, 28/28/28AWG, 3FT Length
1321001-03
DVI-A (12+5) Male to VGA HD 15 Male, Black color, 28/28/28AWG, 3FT Length 1321001-03
DVI-A (12+5) Male to VGA HD 15 Male Features: Compliant with the DVI Standard defined by DDQG (Digital Display Working Group) 28AWG Copper Conductors Supports 2048 x 1536 Resolution Specifications: Cable: UL 2919 (28AWGx1PR)*3 + 28AWGx4C + 28AWGx1PR Connector A: DVI-A (12+5) Male Connector B: VGA HD 15 Male Color: Black Length: 3ft

DVI-A (12+5) Male to VGA HD 15 Male
Features:
Compliant with the DVI Standard defined by DDQG (Digital Display Working Group)
28AWG Copper Conductors
Supports 2048 x 1536 Resolution
Specifications:
Cable: UL 2919 (28AWGx1PR)*3 + 28AWGx4C + 28AWGx1PR
Connector A: DVI-A (12+5) Male
Connector B: VGA HD 15 Male
Color: Black
Length: 3ft

Supplier's Site Datasheet
Between Series Adapter Cables - Q376-ND - DigiKey
Thief River Falls, MN, United States
Between Series Adapter Cables
Q376-ND
Between Series Adapter Cables Q376-ND
Cable Assembly D-Sub 15 pos Male, High Density (HD) to DVI-A Male 3.00' (914.4mm)

Cable Assembly D-Sub 15 pos Male, High Density (HD) to DVI-A Male 3.00' (914.4mm)

Buy Now Datasheet
Cable Assemblies - Between Series Adapter Cables - 1321001-03 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Between Series Adapter Cables
1321001-03
Cable Assemblies - Between Series Adapter Cables 1321001-03
CBL ASSY DSUB 15P M-DVI-A M 3'

CBL ASSY DSUB 15P M-DVI-A M 3'

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1321001-03 Q376-ND 1321001-03
Product Name DVI-A (12+5) Male to VGA HD 15 Male, Black color, 28/28/28AWG, 3FT Length Between Series Adapter Cables Cable Assemblies - Between Series Adapter Cables
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Power, Line Cables and Extension Cords - Q923-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8 ft (24.38 dm)
Connector Type NEMA 5-15P
View Details
2 suppliers
Cable Assemblies - Power, Line Cables and Extension Cords - 232010-06 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 8 ft (24.38 dm)
Rated Temperature 60 C (140 F)
View Details
Cat 5e UTP, RJ45 to RJ45, Gray color, 26AWG, 20FT Length - 1225019-20 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type Patch
Cable Type Cat 5
View Details
DVI-D Single Link (18+5) Male to DVI-D Single Link (18+5) Male, Black color, 28/28/28AWG, 6FT Length - 1321015-06 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type DVI Cable
Cable Length 6 ft (18.29 dm)
View Details
3 suppliers