Qualtek Electronics Corp. USB 3.1 Gen 1 Type C Male to USB 3.1 Gen 1 Type C Male, White color, 30/31/26/34/34AWG, 1M Length 3023051-01M

Description
3023051-01M USB 3.1 Cable USB 3.1 Gen 1 Type C Male to USB 3.1 Gen 1 Type C Male Features: USB 3.0 and backwards compatible for USB 2.0, 1.1 and 1.0 Supports Super Speeds, 5Gbps. 10x faster than USB 2.0 Provides Optimized Power Efficiency Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: (30AWGx1PR)*4 + 31AWGx2K + 26AWGx2C + (34AWGx1C)*3 Connector A: USB 3.1 Gen 1 C Type Male Connector B: USB 3.1 Gen 1 C Type Male Color: White Length: 1 Meter
Request a Quote
Description
3023051-01M USB 3.1 Cable USB 3.1 Gen 1 Type C Male to USB 3.1 Gen 1 Type C Male Features: USB 3.0 and backwards compatible for USB 2.0, 1.1 and 1.0 Supports Super Speeds, 5Gbps. 10x faster than USB 2.0 Provides Optimized Power Efficiency Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: (30AWGx1PR)*4 + 31AWGx2K + 26AWGx2C + (34AWGx1C)*3 Connector A: USB 3.1 Gen 1 C Type Male Connector B: USB 3.1 Gen 1 C Type Male Color: White Length: 1 Meter
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 3023051-01M is a USB 3.1 Gen 1 Type C to Type C male cable, 1 meter in length, with a white PVC outer jacket measuring 5.0 ± 0.2 mm outer diameter. It supports data transfer rates up to 5 Gbps and has a current rating of up to 5 A at a voltage rating of up to 20 V. Conductive resistance is 2 ohms maximum, insulation resistance is 10 M ohms minimum, and capacitance detection is 20 nF ± 20% between A1 and A4. Connectors feature nickel-plated shells with 30 µm gold-plated pins and black PBT insulators. The cable construction includes (30 AWG × 1 PR) × 4, 31 AWG × 2 K, 26 AWG × 2 C, 34 AWG × 1 C, and 34 AWG × 1 C + A × 3, and meets UL 2725 standards. The product carries a California Prop 65 warning for nickel exposure.

Datasheet Summary
Powered by GS/AI

The 3023051-01M is a USB 3.1 Gen 1 Type C to Type C male cable, 1 meter in length, with a white PVC outer jacket measuring 5.0 ± 0.2 mm outer diameter. It supports data transfer rates up to 5 Gbps and has a current rating of up to 5 A at a voltage rating of up to 20 V. Conductive resistance is 2 ohms maximum, insulation resistance is 10 M ohms minimum, and capacitance detection is 20 nF ± 20% between A1 and A4. Connectors feature nickel-plated shells with 30 µm gold-plated pins and black PBT insulators. The cable construction includes (30 AWG × 1 PR) × 4, 31 AWG × 2 K, 26 AWG × 2 C, 34 AWG × 1 C, and 34 AWG × 1 C + A × 3, and meets UL 2725 standards. The product carries a California Prop 65 warning for nickel exposure.

Suppliers

Company
Product
Description
Supplier Links
USB 3.1 Gen 1 Type C Male to USB 3.1 Gen 1 Type C Male, White color, 30/31/26/34/34AWG, 1M Length - 3023051-01M - Qualtek Electronics Corp.
Mentor, OH, United States
USB 3.1 Gen 1 Type C Male to USB 3.1 Gen 1 Type C Male, White color, 30/31/26/34/34AWG, 1M Length
3023051-01M
USB 3.1 Gen 1 Type C Male to USB 3.1 Gen 1 Type C Male, White color, 30/31/26/34/34AWG, 1M Length 3023051-01M
3023051-01M USB 3.1 Cable USB 3.1 Gen 1 Type C Male to USB 3.1 Gen 1 Type C Male Features: USB 3.0 and backwards compatible for USB 2.0, 1.1 and 1.0 Supports Super Speeds, 5Gbps. 10x faster than USB 2.0 Provides Optimized Power Efficiency Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: (30AWGx1PR)*4 + 31AWGx2K + 26AWGx2C + (34AWGx1C)*3 Connector A: USB 3.1 Gen 1 C Type Male Connector B: USB 3.1 Gen 1 C Type Male Color: White Length: 1 Meter

3023051-01M USB 3.1 Cable
USB 3.1 Gen 1 Type C Male to USB 3.1 Gen 1 Type C Male
Features:
USB 3.0 and backwards compatible for USB 2.0, 1.1 and 1.0
Supports Super Speeds, 5Gbps. 10x faster than USB 2.0
Provides Optimized Power Efficiency
Twisted-pair construction reduces cross talk to ensure error free transfer
Specifications:
Cable: (30AWGx1PR)*4 + 31AWGx2K + 26AWGx2C + (34AWGx1C)*3
Connector A: USB 3.1 Gen 1 C Type Male
Connector B: USB 3.1 Gen 1 C Type Male
Color: White
Length: 1 Meter

Supplier's Site Datasheet
USB Cables - Q1247-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
Q1247-ND
USB Cables Q1247-ND
USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Cable C Male to C Male 3.28' (1.00m) Shielded

USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Cable C Male to C Male 3.28' (1.00m) Shielded

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 3023051-01M Q1247-ND
Product Name USB 3.1 Gen 1 Type C Male to USB 3.1 Gen 1 Type C Male, White color, 30/31/26/34/34AWG, 1M Length USB Cables
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Power, Line Cables and Extension Cords - Q104-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.56 ft (19.99 dm)
Connector Type NEMA 5-15P
View Details
2 suppliers
USB 2.0 A Male to USB 2.0 Mini B Male Up Angle, White color, 28/24AWG, 3FT Length - 3021081-03 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3 ft (9.14 dm)
View Details
3 suppliers
Power, Line Cables and Extension Cords - Q538-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 12 ft (36.58 dm)
Connector Type NEMA 5-15P
View Details
3 suppliers
Cat 6 UTP, RJ45 to RJ45, Yellow color, 26AWG, 1FT Length - 1226002-01 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type Patch
Cable Type Cat 6
View Details