Qualtek Electronics Corp. USB 2.0 A Male to USB 2.0 A Male, Black color, 28/24AWG, 1M Length 3021059-01M

Description
USB 2.0 A Male to USB 2.0 A Male Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 2725 28AWGx1PR + 24AWGx2C Connector A: USB 2.0 A Type Male Connector B: USB 2.0 A Type Male Color: Black Length: 1 Meter WCI Division
Request a Quote Datasheet
Description
USB 2.0 A Male to USB 2.0 A Male Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 2725 28AWGx1PR + 24AWGx2C Connector A: USB 2.0 A Type Male Connector B: USB 2.0 A Type Male Color: Black Length: 1 Meter WCI Division
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB 2.0 A Male to USB 2.0 A Male, Black color, 28/24AWG, 1M Length - 3021059-01M - Qualtek Electronics Corp.
Mentor, OH, United States
USB 2.0 A Male to USB 2.0 A Male, Black color, 28/24AWG, 1M Length
3021059-01M
USB 2.0 A Male to USB 2.0 A Male, Black color, 28/24AWG, 1M Length 3021059-01M
USB 2.0 A Male to USB 2.0 A Male Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 2725 28AWGx1PR + 24AWGx2C Connector A: USB 2.0 A Type Male Connector B: USB 2.0 A Type Male Color: Black Length: 1 Meter WCI Division

USB 2.0 A Male to USB 2.0 A Male
Features:
USB 2.0 and backwards compatible for USB 1.0 and 1.1
Supports High speeds, 480Mbps
Twisted-pair construction reduces cross talk to ensure error free transfer
Specifications:
Cable: UL 2725 28AWGx1PR + 24AWGx2C
Connector A: USB 2.0 A Type Male
Connector B: USB 2.0 A Type Male
Color: Black
Length: 1 Meter
WCI Division

Supplier's Site Datasheet
USB Cables - Q1107-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
Q1107-ND
USB Cables Q1107-ND
USB 2.0 Cable A Male to A Male 3.28' (1.00m) Shielded

USB 2.0 Cable A Male to A Male 3.28' (1.00m) Shielded

Buy Now Datasheet
Usb Cord, 2.0 Type A Plug-Plug, 3.3Ft; Connector A Qualtek Electronics - 56AC9458 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cord, 2.0 Type A Plug-Plug, 3.3Ft; Connector A Qualtek Electronics
56AC9458
Usb Cord, 2.0 Type A Plug-Plug, 3.3Ft; Connector A Qualtek Electronics 56AC9458
USB CORD, 2.0 TYPE A PLUG-PLUG, 3.3FT; Connector A:USB Type A Plug; Connector B:USB Type A Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:-RoHS Compliant: Yes

USB CORD, 2.0 TYPE A PLUG-PLUG, 3.3FT; Connector A:USB Type A Plug; Connector B:USB Type A Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 3021059-01M Q1107-ND 56AC9458
Product Name USB 2.0 A Male to USB 2.0 A Male, Black color, 28/24AWG, 1M Length USB Cables Usb Cord, 2.0 Type A Plug-Plug, 3.3Ft; Connector A Qualtek Electronics
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

USB 2.0 A Male to Blunt Cut, Black color, 28/26AWG, 6FT Length - 3021011-06 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 6 ft (18.29 dm)
View Details
5 suppliers
USB 3.0 A Male to USB 3.0 Micro B Male + Power Cable, Black color, 30/30/24AWG, 30/28, 1M Length - 3023011-01M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
USB 3.0 A Male to USB 3.0 A Male, Black color, 30/30/24AWG, 2M Length - 3023013-02M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 6.56 ft (20 dm)
View Details
5 suppliers
USB 2.0 Type C Male to USB 2.0 Type C Male, White color, 30/34/26AWG, 1M Length - 3021093-01M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers