Qualtek Electronics Corp. USB 3.1 Gen 2 Type C Male to USB 3.1 Gen 2 Type C Male, White color, 30/31/26/34/34AWG, 0.5M Length 3027007-005M

Description
3027007-005M USB 3.1 Cable USB 3.1 Gen 2 Type C Male to USB 3.1 Gen 2 Type C Male Features: USB 3.1 Gen 2 and backwards compatible for USB 3.0 and 2.0 Supports Super Speed +, 10Gbps. 20x faster than USB 2.0 Up to 100W Power Transfer Specifications: Cable: UL2725 (30AWGx1PR)*4 + 31AWGx2K + 26AWGx2C + 34AWGx1C + (34AWGx1C)*3 Connector A: USB 3.1 Gen 2 C Type Male Connector B: USB 3.1 Gen 2 C Type Male Color: White Length: 0.5 Meter
Request a Quote
Description
3027007-005M USB 3.1 Cable USB 3.1 Gen 2 Type C Male to USB 3.1 Gen 2 Type C Male Features: USB 3.1 Gen 2 and backwards compatible for USB 3.0 and 2.0 Supports Super Speed +, 10Gbps. 20x faster than USB 2.0 Up to 100W Power Transfer Specifications: Cable: UL2725 (30AWGx1PR)*4 + 31AWGx2K + 26AWGx2C + 34AWGx1C + (34AWGx1C)*3 Connector A: USB 3.1 Gen 2 C Type Male Connector B: USB 3.1 Gen 2 C Type Male Color: White Length: 0.5 Meter
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

USB 3.1 Gen 2 Type C male to USB 3.1 Gen 2 Type C male cable, 0.5 meter length, white color, with UL2725 cable construction and nickel-plated shells. Supports data transfer rates up to 10 Gbps and current ratings up to 5 A at a voltage rating of 20 V. Features gold-plated pins, black PBT insulators, and a white PVC outer jacket with an outer diameter of 5.2 ± 0.2 mm. Conductive resistance is 2 Ω maximum and insulation resistance is 10 MΩ minimum. Complies with UL2725 and includes a P65 warning for nickel exposure.

Datasheet Summary
Powered by GS/AI

USB 3.1 Gen 2 Type C male to USB 3.1 Gen 2 Type C male cable, 0.5 meter length, white color, with UL2725 cable construction and nickel-plated shells. Supports data transfer rates up to 10 Gbps and current ratings up to 5 A at a voltage rating of 20 V. Features gold-plated pins, black PBT insulators, and a white PVC outer jacket with an outer diameter of 5.2 ± 0.2 mm. Conductive resistance is 2 Ω maximum and insulation resistance is 10 MΩ minimum. Complies with UL2725 and includes a P65 warning for nickel exposure.

Suppliers

Company
Product
Description
Supplier Links
USB 3.1 Gen 2 Type C Male to USB 3.1 Gen 2 Type C Male, White color, 30/31/26/34/34AWG, 0.5M Length - 3027007-005M - Qualtek Electronics Corp.
Mentor, OH, United States
USB 3.1 Gen 2 Type C Male to USB 3.1 Gen 2 Type C Male, White color, 30/31/26/34/34AWG, 0.5M Length
3027007-005M
USB 3.1 Gen 2 Type C Male to USB 3.1 Gen 2 Type C Male, White color, 30/31/26/34/34AWG, 0.5M Length 3027007-005M
3027007-005M USB 3.1 Cable USB 3.1 Gen 2 Type C Male to USB 3.1 Gen 2 Type C Male Features: USB 3.1 Gen 2 and backwards compatible for USB 3.0 and 2.0 Supports Super Speed +, 10Gbps. 20x faster than USB 2.0 Up to 100W Power Transfer Specifications: Cable: UL2725 (30AWGx1PR)*4 + 31AWGx2K + 26AWGx2C + 34AWGx1C + (34AWGx1C)*3 Connector A: USB 3.1 Gen 2 C Type Male Connector B: USB 3.1 Gen 2 C Type Male Color: White Length: 0.5 Meter

3027007-005M USB 3.1 Cable
USB 3.1 Gen 2 Type C Male to USB 3.1 Gen 2 Type C Male
Features:
USB 3.1 Gen 2 and backwards compatible for USB 3.0 and 2.0
Supports Super Speed +, 10Gbps. 20x faster than USB 2.0
Up to 100W Power Transfer
Specifications:
Cable: UL2725 (30AWGx1PR)*4 + 31AWGx2K + 26AWGx2C + 34AWGx1C + (34AWGx1C)*3
Connector A: USB 3.1 Gen 2 C Type Male
Connector B: USB 3.1 Gen 2 C Type Male
Color: White
Length: 0.5 Meter

Supplier's Site Datasheet
USB Cables - Q1249-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
Q1249-ND
USB Cables Q1249-ND
USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed+ (USB 3.1)) Cable C Male to C Male 1.64' (500.0mm) Shielded

USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed+ (USB 3.1)) Cable C Male to C Male 1.64' (500.0mm) Shielded

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 3027007-005M Q1249-ND
Product Name USB 3.1 Gen 2 Type C Male to USB 3.1 Gen 2 Type C Male, White color, 30/31/26/34/34AWG, 0.5M Length USB Cables
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

USB Cables - Q1243-ND - DigiKey
Qualtek Electronics Corp.
Specs
Product Type Serial; USB
Cable Length 1.64 ft (5 dm)
View Details
2 suppliers
USB 2.0 A Male to USB 2.0 B Male, Black color, 28/28AWG, 3FT Length - 3021001-03 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3 ft (9.14 dm)
View Details
5 suppliers
Power, Line Cables and Extension Cords - Q993-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 1.67 ft (5.09 dm)
Connector Type IEC 320-C14
View Details
2 suppliers
USB 2.0 A Male to USB 2.0 Mini B Male Left Angle, Black color, 28/24AWG, 3FT Length - 3021094-03 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3 ft (9.14 dm)
View Details
3 suppliers