Qualtek Electronics Corp. USB 2.0 A Male to Blunt Cut, Black color, 26/24AWG, 16FT Length 3021023-16

Description
3021023-16 USB 2.0 Cable USB 2.0 A Male to Blunt Cut Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 2725 26AWGx1PR + 24AWGx2C Connector A: USB 2.0 A Type Male Connector B: Blunt Cut Color: Black Length: 16ft WCI Division
Request a Quote
Description
3021023-16 USB 2.0 Cable USB 2.0 A Male to Blunt Cut Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 2725 26AWGx1PR + 24AWGx2C Connector A: USB 2.0 A Type Male Connector B: Blunt Cut Color: Black Length: 16ft WCI Division
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 3021023-16 is a USB 2.0 A male to blunt cut cable with a black PVC molded jacket and UL2725 26AWGx1P+24AWGx2C conductor construction. It features a gold-plated shell and meets insulation resistance of at least 10 MΩ at DC400V and conductor resistance of no more than 3 Ω. The cable measures 16 feet (4880 ± 10 mm) in length and uses a blunt cut termination on the non-USB end. The connector assembly is mounted with no specified shell or strain relief beyond the molded PVC housing and a labeling requirement.

Datasheet Summary
Powered by GS/AI

The 3021023-16 is a USB 2.0 A male to blunt cut cable with a black PVC molded jacket and UL2725 26AWGx1P+24AWGx2C conductor construction. It features a gold-plated shell and meets insulation resistance of at least 10 MΩ at DC400V and conductor resistance of no more than 3 Ω. The cable measures 16 feet (4880 ± 10 mm) in length and uses a blunt cut termination on the non-USB end. The connector assembly is mounted with no specified shell or strain relief beyond the molded PVC housing and a labeling requirement.

Suppliers

Company
Product
Description
Supplier Links
USB 2.0 A Male to Blunt Cut, Black color, 26/24AWG, 16FT Length - 3021023-16 - Qualtek Electronics Corp.
Mentor, OH, United States
USB 2.0 A Male to Blunt Cut, Black color, 26/24AWG, 16FT Length
3021023-16
USB 2.0 A Male to Blunt Cut, Black color, 26/24AWG, 16FT Length 3021023-16
3021023-16 USB 2.0 Cable USB 2.0 A Male to Blunt Cut Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 2725 26AWGx1PR + 24AWGx2C Connector A: USB 2.0 A Type Male Connector B: Blunt Cut Color: Black Length: 16ft WCI Division

3021023-16 USB 2.0 Cable
USB 2.0 A Male to Blunt Cut
Features:
USB 2.0 and backwards compatible for USB 1.0 and 1.1
Supports High speeds, 480Mbps
Twisted-pair construction reduces cross talk to ensure error free transfer
Specifications:
Cable: UL 2725 26AWGx1PR + 24AWGx2C
Connector A: USB 2.0 A Type Male
Connector B: Blunt Cut
Color: Black
Length: 16ft
WCI Division

Supplier's Site Datasheet
USB Cables - Q372-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
Q372-ND
USB Cables Q372-ND
USB 2.0 Cable A Male to Cable (Round) 16.00' (4.88m) Shielded

USB 2.0 Cable A Male to Cable (Round) 16.00' (4.88m) Shielded

Buy Now Datasheet
Usb Cord, 2.0 A Plug-Free End, 4.9M, Blk; Connector A Qualtek Electronics - 02P4490 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cord, 2.0 A Plug-Free End, 4.9M, Blk; Connector A Qualtek Electronics
02P4490
Usb Cord, 2.0 A Plug-Free End, 4.9M, Blk; Connector A Qualtek Electronics 02P4490
USB CORD, 2.0 A PLUG-FREE END, 4.9M, BLK; Connector A:USB Type A Plug; Connector B:Free / Stripped End; Cable Length - Metric:4.9m; Cable Length - Imperial:16ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

USB CORD, 2.0 A PLUG-FREE END, 4.9M, BLK; Connector A:USB Type A Plug; Connector B:Free / Stripped End; Cable Length - Metric:4.9m; Cable Length - Imperial:16ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - USB Cables - 3021023-16 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - USB Cables
3021023-16
Cable Assemblies - USB Cables 3021023-16
CBL USB2.0 A PLUG TO OPEN 16'

CBL USB2.0 A PLUG TO OPEN 16'

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 3021023-16 Q372-ND 02P4490 3021023-16
Product Name USB 2.0 A Male to Blunt Cut, Black color, 26/24AWG, 16FT Length USB Cables Usb Cord, 2.0 A Plug-Free End, 4.9M, Blk; Connector A Qualtek Electronics Cable Assemblies - USB Cables
Application Computer
Product Type USB Serial; USB USB USB
Cable Length 16 ft (48.77 dm) 16 ft (48.77 dm) 16.08 ft (49 dm) 16 ft (48.77 dm)
Unlock Full Specs
to access all available technical data

Similar Products

USB 2.0 A Male to USB 2.0 B Male, Black color, 26/20AWG, 16FT Length - 3021025-16 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 16 ft (48.77 dm)
View Details
4 suppliers
DVI-A (12+5) Male to VGA HD 15 Male, Black color, 28/28/28AWG, 16FT Length - 1321031-16 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type DVI Cable
Cable Length 16 ft (48.77 dm)
View Details
Power, Line Cables and Extension Cords - Q100-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6 ft (18.29 dm)
Connector Type NEMA 1-15P, Polarized
View Details
3 suppliers
USB 3.0 A Male to USB 3.0 Micro B Male, Black color, 30/30/24AWG, 1M Length - 3023005-01M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
4 suppliers