Qualtek Electronics Corp. Power, Line Cables and Extension Cords 398001-01

Description
8.20' (2.50m) Power Cord Black SI 32 (Angled) To IEC 320-C13 H05VV-F
Request a Quote Datasheet
Description
8.20' (2.50m) Power Cord Black SI 32 (Angled) To IEC 320-C13 H05VV-F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - Q421-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
Q421-ND
Power, Line Cables and Extension Cords Q421-ND
8.20' (2.50m) Power Cord Black SI 32 (Angled) To IEC 320-C13 H05VV-F

8.20' (2.50m) Power Cord Black SI 32 (Angled) To IEC 320-C13 H05VV-F

Buy Now Datasheet
Power Cord, Si 32-Iec C13, 2.5M, 10A; Connector Type A Qualtek Electronics - 02P4843 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Si 32-Iec C13, 2.5M, 10A; Connector Type A Qualtek Electronics
02P4843
Power Cord, Si 32-Iec C13, 2.5M, 10A; Connector Type A Qualtek Electronics 02P4843
POWER CORD, SI 32-IEC C13, 2.5M, 10A; Connector Type A:Mains Plug, Isreal; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.5m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

POWER CORD, SI 32-IEC C13, 2.5M, 10A; Connector Type A:Mains Plug, Isreal; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.5m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Power, Line Cables and Extension Cords - 398001-01 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Power, Line Cables and Extension Cords
398001-01
Cable Assemblies - Power, Line Cables and Extension Cords 398001-01
CORD SI 32 TO IEC 320-C13 8.20'

CORD SI 32 TO IEC 320-C13 8.20'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number Q421-ND 02P4843 398001-01
Product Name Power, Line Cables and Extension Cords Power Cord, Si 32-Iec C13, 2.5M, 10A; Connector Type A Qualtek Electronics Cable Assemblies - Power, Line Cables and Extension Cords
Cable Shielding No Shielding No Shielding; Unshielded
Cable Length 8.2 ft (24.99 dm) 8.2 ft (25 dm) 8.2 ft (24.99 dm)
Connector Type SI 32 (Angled) Mains Plug, Isreal
Unlock Full Specs
to access all available technical data

Similar Products

10+10 Pos. Female DIL 26 AWG Cable Assembly, 450mm, twisted pair double-end, Screw-Lok - G125-FD12005F1-0450F1 - Harwin Plc
Specs
Cable Type Twisted Pair
Gender Female-Female
Standards / Certifications RoHS
View Details
Male BNC Breakout to 0.08″ Pin Plugs - 1014 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details