USB 3.1 Gen 1 A Male to USB 3.1 Gen 1 Type C Male cable, 1 meter long, with a black PVC jacket of 5.0 ± 0.2 mm outer diameter. Supports 5 Gbps data transfer, 3 A current, and 20 V voltage. Connectors have gold-plated pins and nickel-plated shells with PBT insulators. Insulation resistance is at least 10 MΩ, conductor resistance no more than 2 Ω. Rp resistance between A4 and A5 is 56 kΩ ± 10%. Capacitance between A1 and A4 is 10 nF ± 20%. Cable construction: (29 AWG × 1 PR + EAM) × 2 + (32 AWG × 1 PR + AM) + 24 AWG × 1 C + T2EB 85%. Includes 100% open/short/miss-wire
USB 3.1 Gen 1 A Male to USB 3.1 Gen 1 Type C Male
Features:
USB 3.0 and backwards compatible for USB 2.0, 1.1 and 1.0
Supports Super Speeds, 5Gbps. 10x faster than USB 2.0
Provides Optimized Power Efficiency
Twisted-pair construction reduces cross talk to ensure error free transfer
Specifications:
Cable: (29AWGx1PR)*2 + 32AWGx1PR + 24AWGx1C
Connector A: USB 3.1 Gen 1 A Type Male
Connector B: USB 3.1 Gen 1 C Type Male
Color: Black
Length: 1 Meter
USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Cable A Male to C Male 3.28' (1.00m) Shielded
CABLE A PLUG TO C PLUG 3.28'
USB CABLE, 3.1 TYPE A-C PLUG, 1M; Connector to Connector:Type A Plug to Type C Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 3.1; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes
| Qualtek Electronics Corp. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 3023048-01M | Q1240-ND | 3023048-01M | 78AH7003 |
| Product Name | USB 3.1 Gen 1 A Male to USB 3.1 Gen 1 Type C Male, Black color, 29/32/34AWG, 1M Length | USB Cables | Cable Assemblies - USB Cables | Usb Cable, 3.1 Type A-C Plug, 1M; Connector To Connector Qualtek Electronics |
| Application | Computer | |||
| Product Type | USB | Serial; USB | USB | USB |
| Cable Length | 3.28 ft (10 dm) | 3.28 ft (10 dm) | 3.28 ft (10 dm) | 3.28 ft (10 dm) |