3021088-06 is a USB 2.0 A male to USB 2.0 micro B male right-angle cable with a white PVC molded body and 6-foot length. It uses UL2725 cable with 28AWG x 1PR and 24AWG x 2C conductors, a white PBT insulator for the USB A connector, and a black PBT insulator for the micro USB B connector, both with nickel-plated shells. The cable has an outer jacket with an OD of 4.5 ± 0.2 mm. Electrical tests include 100% open/short and miss-wire screening, insulation resistance of at least 10 MΩ at DC 300 V, and conductor resistance of no more than 1 Ω. It is packed one per polybag with label.
3021088-06 USB 2.0 Cable
USB 2.0 A Male to USB 2.0 Micro B Male Right Angle
Features:
USB 2.0 and backwards compatible for USB 1.0 and 1.1
Supports High speeds, 480Mbps
Twisted-pair construction reduces cross talk to ensure error free transfer
Specifications:
Cable: UL 2725 28AWGx1PR + 24AWGx2C
Connector A: USB 2.0 A Type Male
Connector B: USB 2.0 Micro B Type Male Right Angle
Color: White
Length: 6ft
WCI Division
USB 2.0 Cable A Male to Micro B Male, Right Angle 6.00' (1.83m) Shielded
USB 2.0 A MALE TO USB 2.0 MICRO B MALE RIGHT ANGLED, 6FT LENGTH, 480MBPS, WHITE COLOR ROHS COMPLIANT: YES
| Qualtek Electronics Corp. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 3021088-06 | Q1236-ND | 97AC8912 |
| Product Name | USB 2.0 A Male to USB 2.0 Micro B Male Right Angle, White color, 28/24AWG, 6FT Length | USB Cables | Usb 2.0 A Male To Usb 2.0 Micro B Male Right Angled, 6Ft Length, 480Mbps, White Color Rohs Compliant Qualtek Electronics |
| Application | Computer |