Qualtek Electronics Corp. USB 2.0 A Male to USB 2.0 Mini B Male Down Angle, White color, 28/24AWG, 6FT Length 3021104-06

Description
3021104-06 USB 2.0 Cable USB 2.0 A Male to USB 2.0 Mini B Male Down Angle Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 2725 28AWGx1PR + 24AWGx2C Connector A: USB 2.0 A Type Male Connector B: USB 2.0 Mini B Type Male Down Angle Color: White Length: 6ft WCI Division
Request a Quote
Description
3021104-06 USB 2.0 Cable USB 2.0 A Male to USB 2.0 Mini B Male Down Angle Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 2725 28AWGx1PR + 24AWGx2C Connector A: USB 2.0 A Type Male Connector B: USB 2.0 Mini B Type Male Down Angle Color: White Length: 6ft WCI Division
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

3021104-06 is a USB 2.0 A male to Mini B male cable, 6 feet long, with a white outer jacket and 28AWGx1PR+24AWGx2C conductors. The connectors feature nickel-plated shells and PBT insulators, with the Mini B connector specified as a male type. The cable meets UL2725 standards and undergoes 100% open/short and miss-wire testing, with insulation resistance of at least 10 MΩ at 300 V DC and conductor resistance of no more than 1 Ω.

Datasheet Summary
Powered by GS/AI

3021104-06 is a USB 2.0 A male to Mini B male cable, 6 feet long, with a white outer jacket and 28AWGx1PR+24AWGx2C conductors. The connectors feature nickel-plated shells and PBT insulators, with the Mini B connector specified as a male type. The cable meets UL2725 standards and undergoes 100% open/short and miss-wire testing, with insulation resistance of at least 10 MΩ at 300 V DC and conductor resistance of no more than 1 Ω.

Suppliers

Company
Product
Description
Supplier Links
USB 2.0 A Male to USB 2.0 Mini B Male Down Angle, White color, 28/24AWG, 6FT Length - 3021104-06 - Qualtek Electronics Corp.
Mentor, OH, United States
USB 2.0 A Male to USB 2.0 Mini B Male Down Angle, White color, 28/24AWG, 6FT Length
3021104-06
USB 2.0 A Male to USB 2.0 Mini B Male Down Angle, White color, 28/24AWG, 6FT Length 3021104-06
3021104-06 USB 2.0 Cable USB 2.0 A Male to USB 2.0 Mini B Male Down Angle Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 2725 28AWGx1PR + 24AWGx2C Connector A: USB 2.0 A Type Male Connector B: USB 2.0 Mini B Type Male Down Angle Color: White Length: 6ft WCI Division

3021104-06 USB 2.0 Cable
USB 2.0 A Male to USB 2.0 Mini B Male Down Angle
Features:
USB 2.0 and backwards compatible for USB 1.0 and 1.1
Supports High speeds, 480Mbps
Twisted-pair construction reduces cross talk to ensure error free transfer
Specifications:
Cable: UL 2725 28AWGx1PR + 24AWGx2C
Connector A: USB 2.0 A Type Male
Connector B: USB 2.0 Mini B Type Male Down Angle
Color: White
Length: 6ft
WCI Division

Supplier's Site Datasheet
USB Cables - Q1265-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
Q1265-ND
USB Cables Q1265-ND
USB 2.0 Cable A Male to Mini B Male, Down Angle 6.00' (1.83m) Shielded

USB 2.0 Cable A Male to Mini B Male, Down Angle 6.00' (1.83m) Shielded

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 3021104-06 Q1265-ND
Product Name USB 2.0 A Male to USB 2.0 Mini B Male Down Angle, White color, 28/24AWG, 6FT Length USB Cables
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Power, Line Cables and Extension Cords - Q1054-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 1.67 ft (5.09 dm)
Connector Type NEMA 5-15P
View Details
2 suppliers
Cat 6 UTP, RJ45 to RJ45, Yellow color, 26AWG, 1FT Length - 1226002-01 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type Patch
Cable Type Cat 6
View Details
Cat 6 UTP, RJ45 to RJ45, Gray color, 26AWG, 3FT Length - 1226004-03 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type Patch
Cable Type Cat 6
View Details
USB 3.0 A Male to USB 3.0 Micro B Male, Black color, 30/30/24AWG, 2M Length - 3023017-02M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 6.56 ft (20 dm)
View Details
4 suppliers