Qualtek Electronics Corp. Power, Line Cables and Extension Cords 221002-01

Description
9.00' (2.74m) Power Cord Black NEMA 1-15P, Polarized To Cable SPT-1
Request a Quote Datasheet
Description
9.00' (2.74m) Power Cord Black NEMA 1-15P, Polarized To Cable SPT-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - Q121-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
Q121-ND
Power, Line Cables and Extension Cords Q121-ND
9.00' (2.74m) Power Cord Black NEMA 1-15P, Polarized To Cable SPT-1

9.00' (2.74m) Power Cord Black NEMA 1-15P, Polarized To Cable SPT-1

Buy Now Datasheet
Cable Assemblies - Power, Line Cables and Extension Cords - 221002-01 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Power, Line Cables and Extension Cords
221002-01
Cable Assemblies - Power, Line Cables and Extension Cords 221002-01
CORD 18AWG 1-15P POLRZD - CBL 9'

CORD 18AWG 1-15P POLRZD - CBL 9'

Supplier's Site
POWER CORD, 9FT, 18AWG, 2 CONDUCTOR, SPT-1 TYPE - 70133273 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER CORD, 9FT, 18AWG, 2 CONDUCTOR, SPT-1 TYPE
70133273
POWER CORD, 9FT, 18AWG, 2 CONDUCTOR, SPT-1 TYPE 70133273
POWER CORD, 9FT, 18AWG, 2 CONDUCTOR, SPT-1 TYPE

POWER CORD, 9FT, 18AWG, 2 CONDUCTOR, SPT-1 TYPE

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number Q121-ND 221002-01 70133273
Product Name Power, Line Cables and Extension Cords Cable Assemblies - Power, Line Cables and Extension Cords POWER CORD, 9FT, 18AWG, 2 CONDUCTOR, SPT-1 TYPE
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS; Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details