Qualtek Electronics Corp. Heat Shrink Tubing - QBT-30/12-SS30M QBT-30/12-SS30M

Description
Manufacturer: Qualtek Win Source Part Number: 770483-QBT-30/12-SS3 0M Series: QBT Type: Tubing, Bus Bar Color: Orange-Red Operating Temperature Range: -55°C ~ 105°C Features: Anti-Tracking, Arc Resistant Length: 98.4' (30.0m) Material: Polyolefin (PO), Halogen Free Shrinkage Ratio: 2.5 to 1 Inner Diameter - Supplied: 1.181" (30.00mm) Inner Diameter - Recovered: 0.472" (12.00mm) Recovered Wall Thickness: 0.091" (2.30mm) Shrink Temperature: 110°C Categories: Cables, Wires - Management Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Qualtek Win Source Part Number: 770483-QBT-30/12-SS3 0M Series: QBT Type: Tubing, Bus Bar Color: Orange-Red Operating Temperature Range: -55°C ~ 105°C Features: Anti-Tracking, Arc Resistant Length: 98.4' (30.0m) Material: Polyolefin (PO), Halogen Free Shrinkage Ratio: 2.5 to 1 Inner Diameter - Supplied: 1.181" (30.00mm) Inner Diameter - Recovered: 0.472" (12.00mm) Recovered Wall Thickness: 0.091" (2.30mm) Shrink Temperature: 110°C Categories: Cables, Wires - Management Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Heat Shrink Tubing - QBT-30/12-SS30M
770483-QBT-30/12-SS30M
Heat Shrink Tubing - QBT-30/12-SS30M 770483-QBT-30/12-SS30M
Manufacturer: Qualtek Win Source Part Number: 770483-QBT-30/12-SS3 0M Series: QBT Type: Tubing, Bus Bar Color: Orange-Red Operating Temperature Range: -55°C ~ 105°C Features: Anti-Tracking, Arc Resistant Length: 98.4' (30.0m) Material: Polyolefin (PO), Halogen Free Shrinkage Ratio: 2.5 to 1 Inner Diameter - Supplied: 1.181" (30.00mm) Inner Diameter - Recovered: 0.472" (12.00mm) Recovered Wall Thickness: 0.091" (2.30mm) Shrink Temperature: 110°C Categories: Cables, Wires - Management Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Qualtek
Win Source Part Number: 770483-QBT-30/12-SS30M
Series: QBT
Type: Tubing, Bus Bar
Color: Orange-Red
Operating Temperature Range: -55°C ~ 105°C
Features: Anti-Tracking, Arc Resistant
Length: 98.4' (30.0m)
Material: Polyolefin (PO), Halogen Free
Shrinkage Ratio: 2.5 to 1
Inner Diameter - Supplied: 1.181" (30.00mm)
Inner Diameter - Recovered: 0.472" (12.00mm)
Recovered Wall Thickness: 0.091" (2.30mm)
Shrink Temperature: 110°C
Categories: Cables, Wires - Management
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 770483-QBT-30/12-SS30M
Product Name Heat Shrink Tubing - QBT-30/12-SS30M
Unlock Full Specs
to access all available technical data

Similar Products

Encoder cable - NEBM-M12G8-E-7.5-N-S1G15 - Festo Corporation
Specs
Cable Length 24.61 ft (75 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Strainsert Cable - TMT6 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -65 to 204 C (-85 to 400 F)
View Details
USB 3.0 A Male to USB 3.0 Micro B Male + Power Cable, Black color, 30/30/24AWG, 30/28, 3M Length - 3023035-03M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 9.84 ft (30 dm)
View Details
4 suppliers