Qualtek Electronics Corp. USB 3.0 A Male to USB 3.0 B Male, Black color, 30/30/24AWG, 3M Length 3023027-03M

Description
USB 3.0 A Male to USB 3.0 B Male Features: USB 3.0 and backwards compatible for USB 2.0, 1.1 and 1.0 Supports Super Speeds, 5Gbps. 10x faster than USB 2.0 Provides Optimized Power Efficiency Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 20276 (30AWGx1PR)*2 + 30AWGx1PR + 24AWGx2C Connector A: USB 3.0 A Type Male Connector B: USB 3.0 B Type Male Color: Black Length: 3 Meter
Request a Quote
Description
USB 3.0 A Male to USB 3.0 B Male Features: USB 3.0 and backwards compatible for USB 2.0, 1.1 and 1.0 Supports Super Speeds, 5Gbps. 10x faster than USB 2.0 Provides Optimized Power Efficiency Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 20276 (30AWGx1PR)*2 + 30AWGx1PR + 24AWGx2C Connector A: USB 3.0 A Type Male Connector B: USB 3.0 B Type Male Color: Black Length: 3 Meter
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

USB 3.0 A male to USB 3.0 B male cable with black outer jacket, O.D. 5.5mm, and UL 20276 certification. The cable includes gold-plated 9-pin USB 3.0 connectors with nickel-plated shells and blue insulators. The construction is (1Px30AWG+D+AL+MY)x2C+1Px30AWG+2Cx24AWG+AL+B. RoHS compliant. Length is 110 ± 10 mm.

Datasheet Summary
Powered by GS/AI

USB 3.0 A male to USB 3.0 B male cable with black outer jacket, O.D. 5.5mm, and UL 20276 certification. The cable includes gold-plated 9-pin USB 3.0 connectors with nickel-plated shells and blue insulators. The construction is (1Px30AWG+D+AL+MY)x2C+1Px30AWG+2Cx24AWG+AL+B. RoHS compliant. Length is 110 ± 10 mm.

Suppliers

Company
Product
Description
Supplier Links
USB 3.0 A Male to USB 3.0 B Male, Black color, 30/30/24AWG, 3M Length - 3023027-03M - Qualtek Electronics Corp.
Mentor, OH, United States
USB 3.0 A Male to USB 3.0 B Male, Black color, 30/30/24AWG, 3M Length
3023027-03M
USB 3.0 A Male to USB 3.0 B Male, Black color, 30/30/24AWG, 3M Length 3023027-03M
USB 3.0 A Male to USB 3.0 B Male Features: USB 3.0 and backwards compatible for USB 2.0, 1.1 and 1.0 Supports Super Speeds, 5Gbps. 10x faster than USB 2.0 Provides Optimized Power Efficiency Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 20276 (30AWGx1PR)*2 + 30AWGx1PR + 24AWGx2C Connector A: USB 3.0 A Type Male Connector B: USB 3.0 B Type Male Color: Black Length: 3 Meter

USB 3.0 A Male to USB 3.0 B Male
Features:
USB 3.0 and backwards compatible for USB 2.0, 1.1 and 1.0
Supports Super Speeds, 5Gbps. 10x faster than USB 2.0
Provides Optimized Power Efficiency
Twisted-pair construction reduces cross talk to ensure error free transfer
Specifications:
Cable: UL 20276 (30AWGx1PR)*2 + 30AWGx1PR + 24AWGx2C
Connector A: USB 3.0 A Type Male
Connector B: USB 3.0 B Type Male
Color: Black
Length: 3 Meter

Supplier's Site Datasheet
USB Cables - Q547-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
Q547-ND
USB Cables Q547-ND
USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Cable A Male to B Male 9.84' (3.00m) Shielded

USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Cable A Male to B Male 9.84' (3.00m) Shielded

Buy Now Datasheet
Cable Assemblies - USB Cables - 3023027-03M - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - USB Cables
3023027-03M
Cable Assemblies - USB Cables 3023027-03M
CABLE A PLUG TO B PLUG 9.84'

CABLE A PLUG TO B PLUG 9.84'

Supplier's Site
Usb Cable, 3.0 Type A-B Plug, 3M; Connector To Connector Qualtek Electronics - 50T8876 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 3.0 Type A-B Plug, 3M; Connector To Connector Qualtek Electronics
50T8876
Usb Cable, 3.0 Type A-B Plug, 3M; Connector To Connector Qualtek Electronics 50T8876
USB CABLE, 3.0 TYPE A-B PLUG, 3M; Connector to Connector:Type A Plug to Type B Plug; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; USB Standard:USB 3.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

USB CABLE, 3.0 TYPE A-B PLUG, 3M; Connector to Connector:Type A Plug to Type B Plug; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; USB Standard:USB 3.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 3023027-03M Q547-ND 3023027-03M 50T8876
Product Name USB 3.0 A Male to USB 3.0 B Male, Black color, 30/30/24AWG, 3M Length USB Cables Cable Assemblies - USB Cables Usb Cable, 3.0 Type A-B Plug, 3M; Connector To Connector Qualtek Electronics
Application Computer
Product Type USB Serial; USB USB USB
Cable Length 9.84 ft (30 dm) 9.84 ft (29.99 dm) 9.84 ft (29.99 dm) 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

USB 2.0 A Male to USB 2.0 Micro B Male Right Angle, White color, 28/24AWG, 10FT Length - 3021089-10 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 10 ft (30.48 dm)
View Details
3 suppliers
USB 3.0 A Male to USB 3.0 Micro B Male, Black color, 30/30/24AWG, 1M Length - 3023005-01M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
4 suppliers
Power, Line Cables and Extension Cords - 226003-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8.2 ft (24.99 dm)
Connector Type IEC 320-C19
View Details
Cat 6 UTP, RJ45 to RJ45, Blue color, 26AWG, 7FT Length - 1226012-07 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type Patch
Cable Type Cat 6
View Details