Qualtek Electronics Corp. FAN POWER CORD 45 DEG 24" 07145-24

Description
FAN POWER CORD 45 DEG 24"
Request a Quote
Description
FAN POWER CORD 45 DEG 24"
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
FAN POWER CORD 45 DEG 24
Wilmington, MA, United States
FAN POWER CORD 45 DEG 24"
07145-24
FAN POWER CORD 45 DEG 24" 07145-24
FAN POWER CORD 45 DEG 24"

FAN POWER CORD 45 DEG 24"

Buy Now
FANS Power Cables - 07145-24 - Galco Industrial Electronics
Madison Heights, MI, United States
FANS Power Cables
07145-24
FANS Power Cables 07145-24
FAN POWER CORD 45 DEGREE 24in. LENGTH

FAN POWER CORD 45 DEGREE 24in. LENGTH

Supplier's Site
Power Cord; 24 in.; 45 deg; UL Recognized, CSA Certified; 300 V; 7 A - 70111461 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Cord; 24 in.; 45 deg; UL Recognized, CSA Certified; 300 V; 7 A
70111461
Power Cord; 24 in.; 45 deg; UL Recognized, CSA Certified; 300 V; 7 A 70111461
Fan-S offers four configurations of high quality fan power cords designed to be used with tubeaxial fans with a strain relief for added safety. UL and CSA rated at 7 amps/300 volts with special configurations such as daisy chain, special length, color and a power plug available, contact your local Allied sales representative.

Fan-S offers four configurations of high quality fan power cords designed to be used with tubeaxial fans with a strain relief for added safety. UL and CSA rated at 7 amps/300 volts with special configurations such as daisy chain, special length, color and a power plug available, contact your local Allied sales representative.

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Galco Industrial Electronics Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 07145-24 07145-24 70111461
Product Name FAN POWER CORD 45 DEG 24" FANS Power Cables Power Cord; 24 in.; 45 deg; UL Recognized, CSA Certified; 300 V; 7 A
Cable Length 2 ft (6.1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To VGA Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
Power Cable Assemblies - 2267221-1 - TE Connectivity
Specs
Cable Length 32.81 ft (100 dm)
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Precision Test Cable, 18.0 GHz, 3.0 ft. (0.91m) - CBL-3FT-SFSM+ - Mini-Circuits
Specs
Cable Length 3 ft (9.14 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
H07 V-K Single Fine Wire Stranded - 86023160 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details