USB 3.1 Gen 2 Type C male to left-angled Type C male cable, 1 meter in length, with black PVC outer jacket and black PBT insulators. The cable supports a data transfer rate of up to 10 Gbps and a current rating of up to 5 A, with a voltage rating of up to 20 V. Connectivity is confirmed by 100% open/short and miss-wire testing, hi-pot testing at 50 V AC/DC for 0.01 seconds, insulation resistance of at least 10 M ohms, and conductive resistance of no more than 3 ohms. The cable assembly includes gold-plated pins and nickel-plated shells.
USB 3.1 Gen 2 Type C Male to USB 3.1 Left Angled Gen 2 Type C Male
Features:
USB 3.1 Gen 2 and backwards compatible for USB 3.0 and 2.0
Supports Super Speed +, 10Gbps. 20x faster than USB 2.0
Up to 100W Power Transfer
Specifications:
Cable: (7/0.103TA*1PR+EAM)x
Connector A: USB 3.1 Gen 2 C Type Male
Connector B: USB 3.1 Gen 2 Left Angled C Type Male
Color: Black
Length: 1 Meter
USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed+ (USB 3.1)) Cable C Male to C Male, Left Angle 3.28' (1.00m) Shielded
| Qualtek Electronics Corp. | DigiKey | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 3027008-01M | 189-3027008-01M-ND |
| Product Name | USB 3.1 Gen 2 Type C Male to USB 3.1 Gen 2 Left Angled Type C Male, Black color, 1M Length | USB Cables |
| Application | Computer |