Qualtek Electronics Corp. USB 2.0 A Male to USB 2.0 A Female, Black color, 28/24AWG, 3M Length 3021058-03M

Description
3021058-03M USB 2.0 Cable USB 2.0 A Male to USB 2.0 A Female Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 2725 28AWGx1PR + 24AWGx2C Connector A: USB 2.0 A Type Male Connector B: USB 2.0 A Type Female Color: Black Length: 3 Meter WCI Division
Request a Quote
Description
3021058-03M USB 2.0 Cable USB 2.0 A Male to USB 2.0 A Female Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 2725 28AWGx1PR + 24AWGx2C Connector A: USB 2.0 A Type Male Connector B: USB 2.0 A Type Female Color: Black Length: 3 Meter WCI Division
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 3021058-03M is a USB 2.0 A male to USB 2.0 A female cable with a length of 3000 ± 50 mm, featuring a UL2725 cable with 28 AWG single conductor and 24 AWG two-conductor wiring, a black PVC molded jacket with an outer diameter of 4.5 ± 0.2 mm, and nickel-plated connectors. It meets electrical specifications including a conductor resistance of 2 ohms maximum and an insulation resistance of 10 M ohms minimum at DC 300 V.

Datasheet Summary
Powered by GS/AI

The 3021058-03M is a USB 2.0 A male to USB 2.0 A female cable with a length of 3000 ± 50 mm, featuring a UL2725 cable with 28 AWG single conductor and 24 AWG two-conductor wiring, a black PVC molded jacket with an outer diameter of 4.5 ± 0.2 mm, and nickel-plated connectors. It meets electrical specifications including a conductor resistance of 2 ohms maximum and an insulation resistance of 10 M ohms minimum at DC 300 V.

Suppliers

Company
Product
Description
Supplier Links
USB 2.0 A Male to USB 2.0 A Female, Black color, 28/24AWG, 3M Length - 3021058-03M - Qualtek Electronics Corp.
Mentor, OH, United States
USB 2.0 A Male to USB 2.0 A Female, Black color, 28/24AWG, 3M Length
3021058-03M
USB 2.0 A Male to USB 2.0 A Female, Black color, 28/24AWG, 3M Length 3021058-03M
3021058-03M USB 2.0 Cable USB 2.0 A Male to USB 2.0 A Female Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 2725 28AWGx1PR + 24AWGx2C Connector A: USB 2.0 A Type Male Connector B: USB 2.0 A Type Female Color: Black Length: 3 Meter WCI Division

3021058-03M USB 2.0 Cable
USB 2.0 A Male to USB 2.0 A Female
Features:
USB 2.0 and backwards compatible for USB 1.0 and 1.1
Supports High speeds, 480Mbps
Twisted-pair construction reduces cross talk to ensure error free transfer
Specifications:
Cable: UL 2725 28AWGx1PR + 24AWGx2C
Connector A: USB 2.0 A Type Male
Connector B: USB 2.0 A Type Female
Color: Black
Length: 3 Meter
WCI Division

Supplier's Site Datasheet
USB Cables - Q1106-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
Q1106-ND
USB Cables Q1106-ND
USB 2.0 Cable A Female to A Male 9.84' (3.00m) Shielded

USB 2.0 Cable A Female to A Male 9.84' (3.00m) Shielded

Buy Now Datasheet
Usb Cord, 2.0 Type A Plug-Rcpt, 9.8Ft; Connector A Qualtek Electronics - 56AC9457 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cord, 2.0 Type A Plug-Rcpt, 9.8Ft; Connector A Qualtek Electronics
56AC9457
Usb Cord, 2.0 Type A Plug-Rcpt, 9.8Ft; Connector A Qualtek Electronics 56AC9457
USB CORD, 2.0 TYPE A PLUG-RCPT, 9.8FT; Connector A:USB Type A Plug; Connector B:USB Type A Receptacle; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

USB CORD, 2.0 TYPE A PLUG-RCPT, 9.8FT; Connector A:USB Type A Plug; Connector B:USB Type A Receptacle; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 3021058-03M Q1106-ND 56AC9457
Product Name USB 2.0 A Male to USB 2.0 A Female, Black color, 28/24AWG, 3M Length USB Cables Usb Cord, 2.0 Type A Plug-Rcpt, 9.8Ft; Connector A Qualtek Electronics
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

USB 2.0 A Female to USB 2.0 Micro B Male, Black color, 28/28AWG, 0.5M Length - 3021068-005M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 1.64 ft (5 dm)
View Details
4 suppliers
DVI-D Dual Link (24+5) Male to DVI-D Dual Link (24+5) Male, Black color, 28/28/28AWG, 6FT Length - 1321019-06 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type DVI Cable
Cable Length 6 ft (18.29 dm)
View Details
4 suppliers
USB 2.0 A Male to USB 2.0 A Male, Black color, 28/24AWG, 2M Length - 3021060-02M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 6.56 ft (20 dm)
View Details
4 suppliers
Power, Line Cables and Extension Cords - 189-512003-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8 ft (24.38 dm)
Connector Type NEMA 5-15P
View Details