Qualtek Electronics Corp. Power, Line Cables and Extension Cords 399013-01

Description
8.20' (2.50m) Power Cord Black GB2099 To IEC 320-C13 RVV 300/500
Request a Quote Datasheet
Description
8.20' (2.50m) Power Cord Black GB2099 To IEC 320-C13 RVV 300/500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - Q1126-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
Q1126-ND
Power, Line Cables and Extension Cords Q1126-ND
8.20' (2.50m) Power Cord Black GB2099 To IEC 320-C13 RVV 300/500

8.20' (2.50m) Power Cord Black GB2099 To IEC 320-C13 RVV 300/500

Buy Now Datasheet
Power Cord, Gb2099 Plug-Iec C13, 2.5M; Connector To Connector Qualtek Electronics - 53W7567 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Gb2099 Plug-Iec C13, 2.5M; Connector To Connector Qualtek Electronics
53W7567
Power Cord, Gb2099 Plug-Iec C13, 2.5M; Connector To Connector Qualtek Electronics 53W7567
POWER CORD, GB2099 PLUG-IEC C13, 2.5M; Connector to Connector:GB2099 GB1002 Plug to IEC 60320 C13; Cable Length - Metric:2.5m; Current Rating:10A; Voltage Rating:250V; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

POWER CORD, GB2099 PLUG-IEC C13, 2.5M; Connector to Connector:GB2099 GB1002 Plug to IEC 60320 C13; Cable Length - Metric:2.5m; Current Rating:10A; Voltage Rating:250V; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number Q1126-ND 53W7567
Product Name Power, Line Cables and Extension Cords Power Cord, Gb2099 Plug-Iec C13, 2.5M; Connector To Connector Qualtek Electronics
Cable Shielding No Shielding
Cable Length 8.2 ft (24.99 dm) 8.2 ft (25 dm)
Connector Type GB2099 GB2099 GB1002 Plug to IEC 60320 C13
Unlock Full Specs
to access all available technical data

Similar Products

Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
USB 2.0 A Male to USB 2.0 Mini B Male Down Angle, Black color, 28/24AWG, 10FT Length - 3021102-10 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 10 ft (30.48 dm)
View Details
2 suppliers