Qualtek Electronics Corp. USB 2.0 A Male to USB 2.0 Mini B Male Down Angle, Black color, 28/24AWG, 10FT Length 3021102-10

Description
3021102-10 USB 2.0 Cable USB 2.0 A Male to USB 2.0 Mini B Male Down Angle Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 2725 28AWGx1PR + 24AWGx2C Connector A: USB 2.0 A Type Male Connector B: USB 2.0 Mini B Type Male Down Angle Color: Black Length: 10ft WCI Division
Request a Quote Datasheet
Description
3021102-10 USB 2.0 Cable USB 2.0 A Male to USB 2.0 Mini B Male Down Angle Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 2725 28AWGx1PR + 24AWGx2C Connector A: USB 2.0 A Type Male Connector B: USB 2.0 Mini B Type Male Down Angle Color: Black Length: 10ft WCI Division
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB 2.0 A Male to USB 2.0 Mini B Male Down Angle, Black color, 28/24AWG, 10FT Length - 3021102-10 - Qualtek Electronics Corp.
Mentor, OH, United States
USB 2.0 A Male to USB 2.0 Mini B Male Down Angle, Black color, 28/24AWG, 10FT Length
3021102-10
USB 2.0 A Male to USB 2.0 Mini B Male Down Angle, Black color, 28/24AWG, 10FT Length 3021102-10
3021102-10 USB 2.0 Cable USB 2.0 A Male to USB 2.0 Mini B Male Down Angle Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 2725 28AWGx1PR + 24AWGx2C Connector A: USB 2.0 A Type Male Connector B: USB 2.0 Mini B Type Male Down Angle Color: Black Length: 10ft WCI Division

3021102-10 USB 2.0 Cable
USB 2.0 A Male to USB 2.0 Mini B Male Down Angle
Features:
USB 2.0 and backwards compatible for USB 1.0 and 1.1
Supports High speeds, 480Mbps
Twisted-pair construction reduces cross talk to ensure error free transfer
Specifications:
Cable: UL 2725 28AWGx1PR + 24AWGx2C
Connector A: USB 2.0 A Type Male
Connector B: USB 2.0 Mini B Type Male Down Angle
Color: Black
Length: 10ft
WCI Division

Supplier's Site Datasheet
USB Cables - Q1263-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
Q1263-ND
USB Cables Q1263-ND
USB 2.0 Cable A Male to Mini B Male, Down Angle 10.00' (3.05m) Shielded

USB 2.0 Cable A Male to Mini B Male, Down Angle 10.00' (3.05m) Shielded

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 3021102-10 Q1263-ND
Product Name USB 2.0 A Male to USB 2.0 Mini B Male Down Angle, Black color, 28/24AWG, 10FT Length USB Cables
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Power, Line Cables and Extension Cords - 189-411012-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6 ft (18.29 dm)
Connector Type NEMA 5-15P
View Details
USB 2.0 A Male to USB 2.0 Mini B Male Down Angle, White color, 28/24AWG, 3FT Length - 3021103-03 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3 ft (9.14 dm)
View Details
2 suppliers
Power, Line Cables and Extension Cords - 189-533001-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3 ft (9.14 dm)
Connector Type NEMA 5-15P
View Details
USB 3.1 Gen 1 A Male to USB 3.1 Gen 1 Type C Male, Black color, 29/32/34AWG, 1M Length - 3023048-01M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
4 suppliers