Qualtek Electronics Corp. USB 3.1 Gen 2 Type C Male to USB 3.1 Gen 2 Type C Male, Black color, 30/31/26/34/34AWG, 1M Length 3027010-01M

Description
3027010-01M USB 3.1 Cable USB 3.1 Gen 2 Type C Male to USB 3.1 Gen 2 Type C Male Features: USB 3.1 Gen 2 and backwards compatible for USB 3.0 and 2.0 Supports Super Speed +, 10Gbps. 20x faster than USB 2.0 Up to 100W Power Transfer Specifications: Cable: (30AWGx1PR+EAM)*4 + (31AWGx1PR+AM) + 26AWGx2C + 34AWGx1C + (34AWGx1C+A)*3 Connector A: USB 3.1 Gen 2 C Type Male Connector B: USB 3.1 Gen 2 C Type Male Color: Black Length: 1 Meter
Request a Quote
Description
3027010-01M USB 3.1 Cable USB 3.1 Gen 2 Type C Male to USB 3.1 Gen 2 Type C Male Features: USB 3.1 Gen 2 and backwards compatible for USB 3.0 and 2.0 Supports Super Speed +, 10Gbps. 20x faster than USB 2.0 Up to 100W Power Transfer Specifications: Cable: (30AWGx1PR+EAM)*4 + (31AWGx1PR+AM) + 26AWGx2C + 34AWGx1C + (34AWGx1C+A)*3 Connector A: USB 3.1 Gen 2 C Type Male Connector B: USB 3.1 Gen 2 C Type Male Color: Black Length: 1 Meter
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

USB 3.1 Gen 2 Type C male to USB 3.1 Gen 2 Type C male cable, 1 meter in length, with a black PVC outer jacket measuring 5.4 ± 0.2 mm in outer diameter. The cable supports data transfer rates up to 10 Gbps and a current rating up to 5 A, with a voltage rating up to 20 V. Conductive resistance is maximum 3 Ω, insulation resistance is minimum 20 MΩ, and capacitance detection between pins A1 and A4 is 40 nF ± 20%. Connectors feature gold-plated pins and nickel-plated shells, with PBT insulators. The cable includes an e-marker on the PCB. All dimensions and tolerances are as specified for the 3027010-01M variant.

Datasheet Summary
Powered by GS/AI

USB 3.1 Gen 2 Type C male to USB 3.1 Gen 2 Type C male cable, 1 meter in length, with a black PVC outer jacket measuring 5.4 ± 0.2 mm in outer diameter. The cable supports data transfer rates up to 10 Gbps and a current rating up to 5 A, with a voltage rating up to 20 V. Conductive resistance is maximum 3 Ω, insulation resistance is minimum 20 MΩ, and capacitance detection between pins A1 and A4 is 40 nF ± 20%. Connectors feature gold-plated pins and nickel-plated shells, with PBT insulators. The cable includes an e-marker on the PCB. All dimensions and tolerances are as specified for the 3027010-01M variant.

Suppliers

Company
Product
Description
Supplier Links
USB 3.1 Gen 2 Type C Male to USB 3.1 Gen 2 Type C Male, Black color, 30/31/26/34/34AWG, 1M Length - 3027010-01M - Qualtek Electronics Corp.
Mentor, OH, United States
USB 3.1 Gen 2 Type C Male to USB 3.1 Gen 2 Type C Male, Black color, 30/31/26/34/34AWG, 1M Length
3027010-01M
USB 3.1 Gen 2 Type C Male to USB 3.1 Gen 2 Type C Male, Black color, 30/31/26/34/34AWG, 1M Length 3027010-01M
3027010-01M USB 3.1 Cable USB 3.1 Gen 2 Type C Male to USB 3.1 Gen 2 Type C Male Features: USB 3.1 Gen 2 and backwards compatible for USB 3.0 and 2.0 Supports Super Speed +, 10Gbps. 20x faster than USB 2.0 Up to 100W Power Transfer Specifications: Cable: (30AWGx1PR+EAM)*4 + (31AWGx1PR+AM) + 26AWGx2C + 34AWGx1C + (34AWGx1C+A)*3 Connector A: USB 3.1 Gen 2 C Type Male Connector B: USB 3.1 Gen 2 C Type Male Color: Black Length: 1 Meter

3027010-01M USB 3.1 Cable
USB 3.1 Gen 2 Type C Male to USB 3.1 Gen 2 Type C Male
Features:
USB 3.1 Gen 2 and backwards compatible for USB 3.0 and 2.0
Supports Super Speed +, 10Gbps. 20x faster than USB 2.0
Up to 100W Power Transfer
Specifications:
Cable: (30AWGx1PR+EAM)*4 + (31AWGx1PR+AM) + 26AWGx2C + 34AWGx1C + (34AWGx1C+A)*3
Connector A: USB 3.1 Gen 2 C Type Male
Connector B: USB 3.1 Gen 2 C Type Male
Color: Black
Length: 1 Meter

Supplier's Site Datasheet
USB Cables - 189-3027010-01M-ND - DigiKey
Thief River Falls, MN, United States
USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed+ (USB 3.1)) Cable C Male to C Male 3.28' (1.00m) Shielded

USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed+ (USB 3.1)) Cable C Male to C Male 3.28' (1.00m) Shielded

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 3027010-01M 189-3027010-01M-ND
Product Name USB 3.1 Gen 2 Type C Male to USB 3.1 Gen 2 Type C Male, Black color, 30/31/26/34/34AWG, 1M Length USB Cables
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

DVI-D Dual Link (24+5) Male to DVI-D Dual Link (24+5) Male, Black color, 28/28/28AWG, 3FT Length - 1321009-03 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type DVI Cable
Cable Length 3 ft (9.14 dm)
View Details
5 suppliers
USB 2.0 A Male to USB 2.0 A Female, Black color, 28/24AWG, 2M Length - 3021057-02M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
USB Cables - Q551-ND - DigiKey
Qualtek Electronics Corp.
Specs
Product Type Serial; USB
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers
Cat 5e UTP, RJ45 to RJ45, Blue color, 26AWG, 10FT Length - 1225015-10 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type Patch
Cable Type Cat 5
View Details