Qualtek Electronics Corp. USB 2.0 A Male to USB 2.0 Micro B Male Right Angle, Black color, 28/24AWG, 3FT Length 3021078-03

Description
USB 2.0 A Male to USB 2.0 Micro B Male Right Angle Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 2725 28AWGx1PR + 24AWGx2C Connector A: USB 2.0 A Type Male Connector B: USB 2.0 Micro B Type Male Right Angle Color: Black Length: 3ft WCI Division
Request a Quote
Description
USB 2.0 A Male to USB 2.0 Micro B Male Right Angle Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 2725 28AWGx1PR + 24AWGx2C Connector A: USB 2.0 A Type Male Connector B: USB 2.0 Micro B Type Male Right Angle Color: Black Length: 3ft WCI Division
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

USB 2.0 A Male to USB 2.0 Micro B Male right-angle cable with black PVC molding, featuring UL2725 cable construction of 28AWG×1PR+24AWG×2C and nickel-plated connectors. The cable is 3 ft (915 mm) long, with an outer jacket OD of 4.5 ± 0.2 mm. Insulation resistance exceeds 10 MΩ at DC 300 V, and conductor resistance is 1 Ω max. Connectors are secured with controlled PBT insulators, and the assembly undergoes 100% open/short and miss-wire testing.

Datasheet Summary
Powered by GS/AI

USB 2.0 A Male to USB 2.0 Micro B Male right-angle cable with black PVC molding, featuring UL2725 cable construction of 28AWG×1PR+24AWG×2C and nickel-plated connectors. The cable is 3 ft (915 mm) long, with an outer jacket OD of 4.5 ± 0.2 mm. Insulation resistance exceeds 10 MΩ at DC 300 V, and conductor resistance is 1 Ω max. Connectors are secured with controlled PBT insulators, and the assembly undergoes 100% open/short and miss-wire testing.

Suppliers

Company
Product
Description
Supplier Links
USB 2.0 A Male to USB 2.0 Micro B Male Right Angle, Black color, 28/24AWG, 3FT Length - 3021078-03 - Qualtek Electronics Corp.
Mentor, OH, United States
USB 2.0 A Male to USB 2.0 Micro B Male Right Angle, Black color, 28/24AWG, 3FT Length
3021078-03
USB 2.0 A Male to USB 2.0 Micro B Male Right Angle, Black color, 28/24AWG, 3FT Length 3021078-03
USB 2.0 A Male to USB 2.0 Micro B Male Right Angle Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 2725 28AWGx1PR + 24AWGx2C Connector A: USB 2.0 A Type Male Connector B: USB 2.0 Micro B Type Male Right Angle Color: Black Length: 3ft WCI Division

USB 2.0 A Male to USB 2.0 Micro B Male Right Angle
Features:
USB 2.0 and backwards compatible for USB 1.0 and 1.1
Supports High speeds, 480Mbps
Twisted-pair construction reduces cross talk to ensure error free transfer
Specifications:
Cable: UL 2725 28AWGx1PR + 24AWGx2C
Connector A: USB 2.0 A Type Male
Connector B: USB 2.0 Micro B Type Male Right Angle
Color: Black
Length: 3ft
WCI Division

Supplier's Site Datasheet
USB Cables - Q1226-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
Q1226-ND
USB Cables Q1226-ND
USB 2.0 Cable A Male to Micro B Male, Right Angle 3.00' (914.4mm) Shielded

USB 2.0 Cable A Male to Micro B Male, Right Angle 3.00' (914.4mm) Shielded

Buy Now Datasheet
3021078-03 USB CABLE USB 2.0 A MALE TO USB 2.0 MIC - 3021078-03 - Heilind Electronics, Inc.
Wilmington, MA, United States
3021078-03 USB CABLE USB 2.0 A MALE TO USB 2.0 MIC
3021078-03
3021078-03 USB CABLE USB 2.0 A MALE TO USB 2.0 MIC 3021078-03
3021078-03 USB CABLE USB 2.0 A MALE TO USB 2.0 MIC

3021078-03 USB CABLE USB 2.0 A MALE TO USB 2.0 MIC

Buy Now
Usb 2.0 A Male To Usb 2.0 Micro B Male Right Angled, 3Ft Length, 480Mbps, Black Color Rohs Compliant Qualtek Electronics - 97AC8902 - Newark, An Avnet Company
Chicago, IL, United States
Usb 2.0 A Male To Usb 2.0 Micro B Male Right Angled, 3Ft Length, 480Mbps, Black Color Rohs Compliant Qualtek Electronics
97AC8902
Usb 2.0 A Male To Usb 2.0 Micro B Male Right Angled, 3Ft Length, 480Mbps, Black Color Rohs Compliant Qualtek Electronics 97AC8902
USB 2.0 A MALE TO USB 2.0 MICRO B MALE RIGHT ANGLED, 3FT LENGTH, 480MBPS, BLACK COLOR ROHS COMPLIANT: YES

USB 2.0 A MALE TO USB 2.0 MICRO B MALE RIGHT ANGLED, 3FT LENGTH, 480MBPS, BLACK COLOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 3021078-03 Q1226-ND 3021078-03 97AC8902
Product Name USB 2.0 A Male to USB 2.0 Micro B Male Right Angle, Black color, 28/24AWG, 3FT Length USB Cables 3021078-03 USB CABLE USB 2.0 A MALE TO USB 2.0 MIC Usb 2.0 A Male To Usb 2.0 Micro B Male Right Angled, 3Ft Length, 480Mbps, Black Color Rohs Compliant Qualtek Electronics
Application Computer Computer
Unlock Full Specs
to access all available technical data

Similar Products

DVI-D Single Link (18+5) Male to DVI-D Single Link (18+5) Male, Black color, 28/28/28AWG, 10FT Length - 1321025-10 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type DVI Cable
Cable Length 10 ft (30.48 dm)
View Details
USB 2.0 A Male to USB 2.0 Mini B Male Up Angle, White color, 28/24AWG, 3FT Length - 3021081-03 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3 ft (9.14 dm)
View Details
3 suppliers
Power, Line Cables and Extension Cords - Q1208-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 7.5 ft (22.86 dm)
Connector Type NEMA 5-15P
View Details
USB 2.0 Type C Male to USB 2.0 Type C Male, Black color, 30/34/26AWG, 1M Length - 3021091-01M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers