The 3021096-10 is a USB 2.0 A male to Mini USB 2.0 B male cable, 10 feet long, with a black PVC molded body and nickel-plated connectors. The cable uses UL2725 28AWGx1PR + 24AWGx2C conductors and has an outer jacket diameter of 4.2 ± 0.2mm. It meets insulation resistance of at least 10M ohm at 300V DC and conductor resistance of no more than 1 ohm. The part is marked with a California Proposition 65 warning for nickel exposure.
3021096-10 USB 2.0 Cable
USB 2.0 A Male to USB 2.0 Mini B Male Left Angle
Features:
USB 2.0 and backwards compatible for USB 1.0 and 1.1
Supports High speeds, 480Mbps
Twisted-pair construction reduces cross talk to ensure error free transfer
Specifications:
Cable: UL 2725 28AWGx1PR + 24AWGx2C
Connector A: USB 2.0 A Type Male
Connector B: USB 2.0 Mini B Type Male Left Angle
Color: Black
Length: 10ft
WCI Division
| Qualtek Electronics Corp. | DigiKey | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 3021096-10 | Q1257-ND |
| Product Name | USB 2.0 A Male to USB 2.0 Mini B Male Left Angle, Black color, 28/24AWG, 10FT Length | USB Cables |
| Application | Computer |