Qualtek Electronics Corp. USB 2.0 A Male to USB 2.0 Type C Male, White color, 28/22AWG, 1M Length 3021092-01M

Description
3021092-01M USB 2.0 Cable USB 2.0 A Male to USB 2.0 Type C Male Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: 28AWGx2C + 22AWGx1C Connector A: USB 2.0 A Type Male Connector B: USB 2.0 Type C Male Color: White Length: 1 Meter Current Rating: Up to 3A (Nominal) Voltage Rating: Up to 20V (Nominal) WCI Division
Request a Quote Datasheet
Description
3021092-01M USB 2.0 Cable USB 2.0 A Male to USB 2.0 Type C Male Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: 28AWGx2C + 22AWGx1C Connector A: USB 2.0 A Type Male Connector B: USB 2.0 Type C Male Color: White Length: 1 Meter Current Rating: Up to 3A (Nominal) Voltage Rating: Up to 20V (Nominal) WCI Division
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB 2.0 A Male to USB 2.0 Type C Male, White color, 28/22AWG, 1M Length - 3021092-01M - Qualtek Electronics Corp.
Mentor, OH, United States
USB 2.0 A Male to USB 2.0 Type C Male, White color, 28/22AWG, 1M Length
3021092-01M
USB 2.0 A Male to USB 2.0 Type C Male, White color, 28/22AWG, 1M Length 3021092-01M
3021092-01M USB 2.0 Cable USB 2.0 A Male to USB 2.0 Type C Male Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: 28AWGx2C + 22AWGx1C Connector A: USB 2.0 A Type Male Connector B: USB 2.0 Type C Male Color: White Length: 1 Meter Current Rating: Up to 3A (Nominal) Voltage Rating: Up to 20V (Nominal) WCI Division

3021092-01M USB 2.0 Cable
USB 2.0 A Male to USB 2.0 Type C Male
Features:
USB 2.0 and backwards compatible for USB 1.0 and 1.1
Supports High speeds, 480Mbps
Twisted-pair construction reduces cross talk to ensure error free transfer
Specifications:
Cable: 28AWGx2C + 22AWGx1C
Connector A: USB 2.0 A Type Male
Connector B: USB 2.0 Type C Male
Color: White
Length: 1 Meter
Current Rating: Up to 3A (Nominal)
Voltage Rating: Up to 20V (Nominal)
WCI Division

Supplier's Site Datasheet
USB Cables - Q1244-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
Q1244-ND
USB Cables Q1244-ND
USB 2.0 Cable A Male to C Male 3.28' (1.00m) Shielded

USB 2.0 Cable A Male to C Male 3.28' (1.00m) Shielded

Buy Now Datasheet
Usb Cable, 2.0 Type A-C Plug, 1M; Connector To Connector Qualtek Electronics - 50AJ0578 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 2.0 Type A-C Plug, 1M; Connector To Connector Qualtek Electronics
50AJ0578
Usb Cable, 2.0 Type A-C Plug, 1M; Connector To Connector Qualtek Electronics 50AJ0578
USB CABLE, 2.0 TYPE A-C PLUG, 1M; Connector to Connector:Type A Plug to Type C Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 2.0; Jacket Color:White; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

USB CABLE, 2.0 TYPE A-C PLUG, 1M; Connector to Connector:Type A Plug to Type C Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 2.0; Jacket Color:White; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 3021092-01M Q1244-ND 50AJ0578
Product Name USB 2.0 A Male to USB 2.0 Type C Male, White color, 28/22AWG, 1M Length USB Cables Usb Cable, 2.0 Type A-C Plug, 1M; Connector To Connector Qualtek Electronics
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Power, Line Cables and Extension Cords - 189-512007-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6 ft (18.29 dm)
Connector Type NEMA 5-15P
View Details
Power, Line Cables and Extension Cords - Q1047-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.58 ft (20.06 dm)
Connector Type NEMA 5-15P
View Details
2 suppliers
USB 2.0 A Male to USB 2.0 Mini B Male Down Angle, Black color, 28/24AWG, 6FT Length - 3021101-06 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 6 ft (18.29 dm)
View Details
2 suppliers
Cat 6 UTP, RJ45 to RJ45, Gray color, 26AWG, 3FT Length - 1226004-03 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type Patch
Cable Type Cat 6
View Details