Qualtek Electronics Corp. FAN POWER CORD 90 DEG 36" 07190-36

Description
FAN POWER CORD 90 DEG 36"
Request a Quote
Description
FAN POWER CORD 90 DEG 36"
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
FAN POWER CORD 90 DEG 36
Wilmington, MA, United States
FAN POWER CORD 90 DEG 36"
07190-36
FAN POWER CORD 90 DEG 36" 07190-36
FAN POWER CORD 90 DEG 36"

FAN POWER CORD 90 DEG 36"

Buy Now
Power Cord, Fan; 2; 90 deg; UL Listed, CSA Certified; 300 V; 7 A - 70111465 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Cord, Fan; 2; 90 deg; UL Listed, CSA Certified; 300 V; 7 A
70111465
Power Cord, Fan; 2; 90 deg; UL Listed, CSA Certified; 300 V; 7 A 70111465
Fan-S offers four configurations of high quality fan power cords designed to be used with tubeaxial fans with a strain relief for added safety. UL and CSA rated at 7 amps/300 volts with special configurations such as daisy chain, special length, color and a power plug available, contact your local Allied sales representative.

Fan-S offers four configurations of high quality fan power cords designed to be used with tubeaxial fans with a strain relief for added safety. UL and CSA rated at 7 amps/300 volts with special configurations such as daisy chain, special length, color and a power plug available, contact your local Allied sales representative.

Supplier's Site
FANS Power Cables - 07190-36 - Galco Industrial Electronics
Madison Heights, MI, United States
FANS Power Cables
07190-36
FANS Power Cables 07190-36
FAN POWER CORD 90 DEGREE 36in. LENGTH

FAN POWER CORD 90 DEGREE 36in. LENGTH

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Allied Electronics, Inc. Galco Industrial Electronics
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 07190-36 70111465 07190-36
Product Name FAN POWER CORD 90 DEG 36" Power Cord, Fan; 2; 90 deg; UL Listed, CSA Certified; 300 V; 7 A FANS Power Cables
Cable Length 3 ft (9.14 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
Fan Cord; 80 in.; 90 deg; UL Listed, CSA Certified; Blunt Cut; 300 V; 7 A - 70111453 - Allied Electronics, Inc.
Specs
Cable Length 6.67 ft (20.33 dm)
Connector Type SPT-1 (18/2) Female
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian)
View Details
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Application Audio; Camera / Imaging; Instrumentation and Control; Computer; Networking; Video
Product Type CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Cable Type Cat 5; Coaxial; Triaxial
View Details