Qualtek Electronics Corp. DVI-D Dual Link (24+5) Male to DVI-D Dual Link (24+5) Male, Black color, 28/28/28AWG, 3FT Length 1321009-03

Description
DVI-D Dual Link (24+5) Male to DVI-D Dual Link (24+5) Male Features: Compliant with the DVI Standard defined by DDQG (Digital Display Working Group) 28AWG Copper Conductors Supports 2048 x 1536 Resolution Specifications: Cable: UL 20276 (28AWGx1PR)*7 + (28AWGx1PR)*3 + 28AWGx1PR + 28AWGx5C Connector A: DVI-D Dual Link (24+5) Male Connector B: DVI-D Dual Link (24+5) Male Color: Black Length: 3ft
Request a Quote
Description
DVI-D Dual Link (24+5) Male to DVI-D Dual Link (24+5) Male Features: Compliant with the DVI Standard defined by DDQG (Digital Display Working Group) 28AWG Copper Conductors Supports 2048 x 1536 Resolution Specifications: Cable: UL 20276 (28AWGx1PR)*7 + (28AWGx1PR)*3 + 28AWGx1PR + 28AWGx5C Connector A: DVI-D Dual Link (24+5) Male Connector B: DVI-D Dual Link (24+5) Male Color: Black Length: 3ft
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

DVI-D Dual Link (24+5) male to DVI-D Dual Link (24+5) male cable, 3 feet long, black, with UL20276 cable construction (28AWG conductors) and nickel-plated DVI connectors featuring thumb screws. The cable has an outer diameter of 9.5 ± 0.3 mm, insulation resistance of at least 10 MΩ at DC 400 V, and conductor resistance of 3 Ω maximum.

Datasheet Summary
Powered by GS/AI

DVI-D Dual Link (24+5) male to DVI-D Dual Link (24+5) male cable, 3 feet long, black, with UL20276 cable construction (28AWG conductors) and nickel-plated DVI connectors featuring thumb screws. The cable has an outer diameter of 9.5 ± 0.3 mm, insulation resistance of at least 10 MΩ at DC 400 V, and conductor resistance of 3 Ω maximum.

Suppliers

Company
Product
Description
Supplier Links
DVI-D Dual Link (24+5) Male to DVI-D Dual Link (24+5) Male, Black color, 28/28/28AWG, 3FT Length - 1321009-03 - Qualtek Electronics Corp.
Mentor, OH, United States
DVI-D Dual Link (24+5) Male to DVI-D Dual Link (24+5) Male, Black color, 28/28/28AWG, 3FT Length
1321009-03
DVI-D Dual Link (24+5) Male to DVI-D Dual Link (24+5) Male, Black color, 28/28/28AWG, 3FT Length 1321009-03
DVI-D Dual Link (24+5) Male to DVI-D Dual Link (24+5) Male Features: Compliant with the DVI Standard defined by DDQG (Digital Display Working Group) 28AWG Copper Conductors Supports 2048 x 1536 Resolution Specifications: Cable: UL 20276 (28AWGx1PR)*7 + (28AWGx1PR)*3 + 28AWGx1PR + 28AWGx5C Connector A: DVI-D Dual Link (24+5) Male Connector B: DVI-D Dual Link (24+5) Male Color: Black Length: 3ft

DVI-D Dual Link (24+5) Male to DVI-D Dual Link (24+5) Male
Features:
Compliant with the DVI Standard defined by DDQG (Digital Display Working Group)
28AWG Copper Conductors
Supports 2048 x 1536 Resolution
Specifications:
Cable: UL 20276 (28AWGx1PR)*7 + (28AWGx1PR)*3 + 28AWGx1PR + 28AWGx5C
Connector A: DVI-D Dual Link (24+5) Male
Connector B: DVI-D Dual Link (24+5) Male
Color: Black
Length: 3ft

Supplier's Site Datasheet
Video Cables (DVI, HDMI) - Q380-ND - DigiKey
Thief River Falls, MN, United States
Video Cables (DVI, HDMI)
Q380-ND
Video Cables (DVI, HDMI) Q380-ND
Cable Assembly DVI-I Dual Link, Male to DVI-I Dual Link, Male 3.00' (914.40mm)

Cable Assembly DVI-I Dual Link, Male to DVI-I Dual Link, Male 3.00' (914.40mm)

Buy Now Datasheet
Cable Assemblies - Video Cables (DVI, HDMI) - 1321009-03 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Video Cables (DVI, HDMI)
1321009-03
Cable Assemblies - Video Cables (DVI, HDMI) 1321009-03
CBL M-M DVI-I DUAL LINK 3' SHLD

CBL M-M DVI-I DUAL LINK 3' SHLD

Supplier's Site
Electrical Cable/Wire - 67219473 - Radwell International
Willingboro, NJ, United States
Electrical Cable/Wire
67219473
Electrical Cable/Wire 67219473
CABLE ASSEMBLY UL 20276 0.91M 28AWG 29 POS DVI TO. FREE 2 YEAR RADWELL WARRANTY

CABLE ASSEMBLY UL 20276 0.91M 28AWG 29 POS DVI TO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Cable, Dvi-D Dual Link Plug-Plug, 3Ft; Connector Type A Qualtek Electronics - 02P3770 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Dvi-D Dual Link Plug-Plug, 3Ft; Connector Type A Qualtek Electronics
02P3770
Cable, Dvi-D Dual Link Plug-Plug, 3Ft; Connector Type A Qualtek Electronics 02P3770
CABLE, DVI-D DUAL LINK PLUG-PLUG, 3FT; Connector Type A:DVI-D Dual Link Plug; Connector Type B:DVI-D Dual Link Plug; Cable Length - Imperial:3ft; Cable Length - Metric:915mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CABLE, DVI-D DUAL LINK PLUG-PLUG, 3FT; Connector Type A:DVI-D Dual Link Plug; Connector Type B:DVI-D Dual Link Plug; Cable Length - Imperial:3ft; Cable Length - Metric:915mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. DigiKey Acme Chip Technology Co., Limited Radwell International Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1321009-03 Q380-ND 1321009-03 67219473 02P3770
Product Name DVI-D Dual Link (24+5) Male to DVI-D Dual Link (24+5) Male, Black color, 28/28/28AWG, 3FT Length Video Cables (DVI, HDMI) Cable Assemblies - Video Cables (DVI, HDMI) Electrical Cable/Wire Cable, Dvi-D Dual Link Plug-Plug, 3Ft; Connector Type A Qualtek Electronics
Application Computer Video
Product Type DVI Cable DVI Cable DVI Cable DVI Cable
Cable Length 3 ft (9.14 dm) 3 ft (9.14 dm) 3 ft (9.14 dm) 3 ft (9.15 dm)
Unlock Full Specs
to access all available technical data

Similar Products

FAN POWER CORD 45 DEG 36
Qualtek Electronics Corp.
View Details
3 suppliers
USB Cables - Q1241-ND - DigiKey
Qualtek Electronics Corp.
Specs
Product Type Serial; USB
Cable Length 3.28 ft (10 dm)
View Details
HDMI 2.1 Active Optical Cable (AOC), HDMI A Male to HDMI A Male, Black color, 15M Length - 1730003-15M - Qualtek Electronics Corp.
Specs
Application Computer
Cable Length 49.21 ft (150 dm)
Connector Type HDMI A Male
View Details
3 suppliers
Video Cables (DVI, HDMI) - Q377-ND - DigiKey
Specs
Application Video
Product Type DVI Cable
Cable Length 3 ft (9.14 dm)
View Details
3 suppliers