3025053-10 is a USB 2.0 A male to USB 2.0 Micro B male cable with a white PVC molded body, 10-foot length, and UL2725 cable construction of 28AWG×1PR + 22AWG×2C. The A-side connector features a nickel-plated shell and white PBT insulator; the Micro B-side has a nickel-plated shell and black insulator. The outer jacket has an outer diameter of 4.5 ± 0.2mm. Electrical tests include 100% open/short and miss-wire verification, insulation resistance of at least 20MΩ at DC 300V, and conductor resistance of no more than 2Ω. The cable is manufactured by Qualtek Electronics Corp., WCI Division.
3025053-10 USB 2.0 Cable
USB 2.0 A Male to USB 2.0 Micro B Male
Features:
USB 2.0 and backwards compatible for USB 1.0 and 1.1
Supports High speeds, 480Mbps
Twisted-pair construction reduces cross talk to ensure error free transfer
Specifications:
Cable: UL 2725 28AWGx1PR + 22AWGx2C
Connector A: USB 2.0 A Type Male
Connector B: USB 2.0 Micro B Type Male
Color: White
Length: 10ft
WCI Division
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 3025053-10 |
| Product Name | USB 2.0 A Male to USB 2.0 Micro B Male, White color, 28/22AWG, 10FT Length |
| Application | Computer |