Qualtek Electronics Corp. USB 2.0 Type C Male to USB 2.0 Type C Male, Black color, 30/34/26AWG, 1M Length 3021091-01M

Description
3021091-01M USB 2.0 Cable USB 2.0 Type C Male to USB 2.0 Type C Male Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL2725 30AWGx1PR + 34AWGx2C + 26AWGx2C Connector A: USB 2.0 Type C Male Connector B: USB 2.0 Type C Male Color: Black Length: 1 Meter Current Rating: Up to 3A (Nominal) Voltage Rating: Up to 20V (Nominal) WCI Division
Request a Quote
Description
3021091-01M USB 2.0 Cable USB 2.0 Type C Male to USB 2.0 Type C Male Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL2725 30AWGx1PR + 34AWGx2C + 26AWGx2C Connector A: USB 2.0 Type C Male Connector B: USB 2.0 Type C Male Color: Black Length: 1 Meter Current Rating: Up to 3A (Nominal) Voltage Rating: Up to 20V (Nominal) WCI Division
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Qualtek Electronics Corp. USB 2.0 Type C Male to USB 2.0 Type C Male cable, part number 3021091-01M, features a length of 1 meter and is constructed with a cable specification of UL 2725, incorporating 30AWG for one pair, 34AWG for two conductors, and 26AWG for two additional conductors. The cable is designed with a black PVC outer jacket, measuring approximately 3.5 mm in diameter. This cable supports data transfer rates of up to 480 Mbps and is capable of carrying a current rating of up to 3A and a voltage rating of up to 20V. The connectors are made of nickel-plated shell with a black PBT insulator. The product has undergone electrical testing, including open, short, and miss wire tests, as well as insulation resistance and conductive resistance checks. It is packaged individually in a polybag with a label. Engineers considering this cable should note that it is compatible with USB 2.0 and is backward compatible with USB 1.0 and 1.1 standards.

Datasheet Summary
Powered by GS/AI

The Qualtek Electronics Corp. USB 2.0 Type C Male to USB 2.0 Type C Male cable, part number 3021091-01M, features a length of 1 meter and is constructed with a cable specification of UL 2725, incorporating 30AWG for one pair, 34AWG for two conductors, and 26AWG for two additional conductors. The cable is designed with a black PVC outer jacket, measuring approximately 3.5 mm in diameter. This cable supports data transfer rates of up to 480 Mbps and is capable of carrying a current rating of up to 3A and a voltage rating of up to 20V. The connectors are made of nickel-plated shell with a black PBT insulator. The product has undergone electrical testing, including open, short, and miss wire tests, as well as insulation resistance and conductive resistance checks. It is packaged individually in a polybag with a label. Engineers considering this cable should note that it is compatible with USB 2.0 and is backward compatible with USB 1.0 and 1.1 standards.

Suppliers

Company
Product
Description
Supplier Links
USB 2.0 Type C Male to USB 2.0 Type C Male, Black color, 30/34/26AWG, 1M Length - 3021091-01M - Qualtek Electronics Corp.
Mentor, OH, United States
USB 2.0 Type C Male to USB 2.0 Type C Male, Black color, 30/34/26AWG, 1M Length
3021091-01M
USB 2.0 Type C Male to USB 2.0 Type C Male, Black color, 30/34/26AWG, 1M Length 3021091-01M
3021091-01M USB 2.0 Cable USB 2.0 Type C Male to USB 2.0 Type C Male Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL2725 30AWGx1PR + 34AWGx2C + 26AWGx2C Connector A: USB 2.0 Type C Male Connector B: USB 2.0 Type C Male Color: Black Length: 1 Meter Current Rating: Up to 3A (Nominal) Voltage Rating: Up to 20V (Nominal) WCI Division

3021091-01M USB 2.0 Cable
USB 2.0 Type C Male to USB 2.0 Type C Male
Features:
USB 2.0 and backwards compatible for USB 1.0 and 1.1
Supports High speeds, 480Mbps
Twisted-pair construction reduces cross talk to ensure error free transfer
Specifications:
Cable: UL2725 30AWGx1PR + 34AWGx2C + 26AWGx2C
Connector A: USB 2.0 Type C Male
Connector B: USB 2.0 Type C Male
Color: Black
Length: 1 Meter
Current Rating: Up to 3A (Nominal)
Voltage Rating: Up to 20V (Nominal)
WCI Division

Supplier's Site Datasheet
USB Cables - Q1239-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
Q1239-ND
USB Cables Q1239-ND
USB 2.0 Cable C Male to C Male 3.28' (1.00m) Shielded

USB 2.0 Cable C Male to C Male 3.28' (1.00m) Shielded

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 3021091-01M Q1239-ND
Product Name USB 2.0 Type C Male to USB 2.0 Type C Male, Black color, 30/34/26AWG, 1M Length USB Cables
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

USB 2.0 A Male to USB 2.0 Micro B Male, Black color, 28/28AWG, 6FT Length - 3025031-06 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 6 ft (18.29 dm)
View Details
5 suppliers
USB Cables - Q938-ND - DigiKey
Qualtek Electronics Corp.
Specs
Product Type Serial; USB
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers
USB 2.0 A Male to USB 2.0 Micro B Male Right Angle, White color, 28/24AWG, 3FT Length - 3021087-03 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3 ft (9.14 dm)
View Details
3 suppliers