Qualtek Electronics Corp. HDMI 1.4b, HDMI A Male to DVI-D Single Link (18+1) Male, Black color, 26/28/28AWG, 30FT Length 1721019-30

Description
1721019-30 HDMI DVI Cable HDMI A Male to DVI-D Single Link (18+1) Male Features: High Performance, 1.4b High Speed HDMI Cable HDCP Compliant Backwards Compatible with previous HDMI Standards Specifications: Cable: UL 20276 (26AWGx1PR)*4 + 28AWGx1PR + 28AWGx3C Connector A: HDMI A Male Connector B: DVI-D Single Link (18+1) Male Color: Black Length: 30ft
Request a Quote Datasheet
Description
1721019-30 HDMI DVI Cable HDMI A Male to DVI-D Single Link (18+1) Male Features: High Performance, 1.4b High Speed HDMI Cable HDCP Compliant Backwards Compatible with previous HDMI Standards Specifications: Cable: UL 20276 (26AWGx1PR)*4 + 28AWGx1PR + 28AWGx3C Connector A: HDMI A Male Connector B: DVI-D Single Link (18+1) Male Color: Black Length: 30ft
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HDMI 1.4b, HDMI A Male to DVI-D Single Link (18+1) Male, Black color, 26/28/28AWG, 30FT Length - 1721019-30 - Qualtek Electronics Corp.
Mentor, OH, United States
HDMI 1.4b, HDMI A Male to DVI-D Single Link (18+1) Male, Black color, 26/28/28AWG, 30FT Length
1721019-30
HDMI 1.4b, HDMI A Male to DVI-D Single Link (18+1) Male, Black color, 26/28/28AWG, 30FT Length 1721019-30
1721019-30 HDMI DVI Cable HDMI A Male to DVI-D Single Link (18+1) Male Features: High Performance, 1.4b High Speed HDMI Cable HDCP Compliant Backwards Compatible with previous HDMI Standards Specifications: Cable: UL 20276 (26AWGx1PR)*4 + 28AWGx1PR + 28AWGx3C Connector A: HDMI A Male Connector B: DVI-D Single Link (18+1) Male Color: Black Length: 30ft

1721019-30 HDMI DVI Cable
HDMI A Male to DVI-D Single Link (18+1) Male
Features:
High Performance, 1.4b High Speed HDMI Cable
HDCP Compliant
Backwards Compatible with previous HDMI Standards
Specifications:
Cable: UL 20276 (26AWGx1PR)*4 + 28AWGx1PR + 28AWGx3C
Connector A: HDMI A Male
Connector B: DVI-D Single Link (18+1) Male
Color: Black
Length: 30ft

Supplier's Site Datasheet
Cable Assemblies - Video Cables (DVI, HDMI) - 1721019-30 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Video Cables (DVI, HDMI)
1721019-30
Cable Assemblies - Video Cables (DVI, HDMI) 1721019-30
CBL DVI-D SGL M TO HDMI-A M 30'

CBL DVI-D SGL M TO HDMI-A M 30'

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 1721019-30 1721019-30
Product Name HDMI 1.4b, HDMI A Male to DVI-D Single Link (18+1) Male, Black color, 26/28/28AWG, 30FT Length Cable Assemblies - Video Cables (DVI, HDMI)
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Power, Line Cables and Extension Cords - 189-512011-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3 ft (9.14 dm)
Connector Type NEMA 5-15P
View Details
USB 2.0 A Male to USB 2.0 Micro B Male Right Angle, White color, 28/24AWG, 3FT Length - 3021087-03 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3 ft (9.14 dm)
View Details
3 suppliers
Power, Line Cables and Extension Cords - Q360-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 7.5 ft (22.86 dm)
Connector Type NEMA 5-15P
View Details
3 suppliers
Cat 5e UTP, RJ45 to RJ45, Red color, 26AWG, 3FT Length - 1225028-03 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type Patch
Cable Type Cat 5
View Details