Qualtek Electronics Corp. HDMI 2.1 Active Optical Cable (AOC), HDMI A Male to HDMI A Male, Black color, 20M Length 1730004-20M

Description
1730004-20M HDMI 2.1 Active Optical (AOC) Cable HDMI A Male to HDMI A Male Features: Ultra High Speed HDMI 2.1 Cable with Ethernet HDCP Compliant Backwards Compatible with previous HDMI Standards Video Resolution: 8K@60Hz, 4K@120Hz Bandwidth: 48Gbps Color: Black Length: 20M
Request a Quote
Description
1730004-20M HDMI 2.1 Active Optical (AOC) Cable HDMI A Male to HDMI A Male Features: Ultra High Speed HDMI 2.1 Cable with Ethernet HDCP Compliant Backwards Compatible with previous HDMI Standards Video Resolution: 8K@60Hz, 4K@120Hz Bandwidth: 48Gbps Color: Black Length: 20M
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

1730004-20M is an HDMI 2.1 active optical cable with HDMI A male connectors on both ends, black color, and a length of 20 meters. It supports 8K@60Hz and 4K@120Hz video resolutions with a bandwidth of 48 Gbps. The cable has an outer jacket diameter of 4.5 ± 0.2 mm and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

1730004-20M is an HDMI 2.1 active optical cable with HDMI A male connectors on both ends, black color, and a length of 20 meters. It supports 8K@60Hz and 4K@120Hz video resolutions with a bandwidth of 48 Gbps. The cable has an outer jacket diameter of 4.5 ± 0.2 mm and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
HDMI 2.1 Active Optical Cable (AOC), HDMI A Male to HDMI A Male, Black color, 20M Length - 1730004-20M - Qualtek Electronics Corp.
Mentor, OH, United States
HDMI 2.1 Active Optical Cable (AOC), HDMI A Male to HDMI A Male, Black color, 20M Length
1730004-20M
HDMI 2.1 Active Optical Cable (AOC), HDMI A Male to HDMI A Male, Black color, 20M Length 1730004-20M
1730004-20M HDMI 2.1 Active Optical (AOC) Cable HDMI A Male to HDMI A Male Features: Ultra High Speed HDMI 2.1 Cable with Ethernet HDCP Compliant Backwards Compatible with previous HDMI Standards Video Resolution: 8K@60Hz, 4K@120Hz Bandwidth: 48Gbps Color: Black Length: 20M

1730004-20M HDMI 2.1 Active Optical (AOC) Cable
HDMI A Male to HDMI A Male
Features:
Ultra High Speed HDMI 2.1 Cable with Ethernet
HDCP Compliant
Backwards Compatible with previous HDMI Standards
Video Resolution: 8K@60Hz, 4K@120Hz
Bandwidth: 48Gbps
Color: Black
Length: 20M

Supplier's Site Datasheet
Video Cables (DVI, HDMI) - 189-1730004-20M-ND - DigiKey
Thief River Falls, MN, United States
Video Cables (DVI, HDMI)
189-1730004-20M-ND
Video Cables (DVI, HDMI) 189-1730004-20M-ND
Cable Assembly HDMI-A Male to HDMI-A Male 65.6' (20.00m)

Cable Assembly HDMI-A Male to HDMI-A Male 65.6' (20.00m)

Buy Now Datasheet
Cable Assy, Hdmi A Plug-Plug, 20M; Connector Type A Qualtek Electronics - 71AJ7561 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Hdmi A Plug-Plug, 20M; Connector Type A Qualtek Electronics
71AJ7561
Cable Assy, Hdmi A Plug-Plug, 20M; Connector Type A Qualtek Electronics 71AJ7561
CABLE ASSY, HDMI A PLUG-PLUG, 20M; Connector Type A:HDMI Type A Plug; Connector Type B:HDMI Type A Plug; Cable Length - Imperial:65.6ft; Cable Length - Metric:20m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CABLE ASSY, HDMI A PLUG-PLUG, 20M; Connector Type A:HDMI Type A Plug; Connector Type B:HDMI Type A Plug; Cable Length - Imperial:65.6ft; Cable Length - Metric:20m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1730004-20M 189-1730004-20M-ND 71AJ7561
Product Name HDMI 2.1 Active Optical Cable (AOC), HDMI A Male to HDMI A Male, Black color, 20M Length Video Cables (DVI, HDMI) Cable Assy, Hdmi A Plug-Plug, 20M; Connector Type A Qualtek Electronics
Application Computer Video
Unlock Full Specs
to access all available technical data

Similar Products

Power, Line Cables and Extension Cords - Q420-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 5.91 ft (18.01 dm)
Connector Type IRAM 2073
View Details
3 suppliers
USB 2.0 Type C Male to USB 2.0 Left Angled Type C Male, Black color, 30/34/26AWG, 1M Length - 3021106-01M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers
DVI-D Dual Link (24+1) Male to DVI-D Dual Link (24+1) Male, Black color, 28/28/28AWG, 6FT Length - 1321017-06 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type DVI Cable
Cable Length 6 ft (18.29 dm)
View Details
4 suppliers
HDMI 1.4b, HDMI A Male to HDMI A Male, Black color, 28/28/28AWG, 6FT Length - 1721005-06 - Qualtek Electronics Corp.
Specs
Application Computer
Cable Length 6 ft (18.29 dm)
Connector Type HDMI A Male
View Details
4 suppliers