Qualtek Electronics Corp. USB 2.0 A Male to USB 2.0 A Male, Black color, 28/24AWG, 3M Length 3021061-03M

Description
USB 2.0 A Male to USB 2.0 A Male Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 2725 28AWGx1PR + 24AWGx2C Connector A: USB 2.0 A Type Male Connector B: USB 2.0 A Type Male Color: Black Length: 3 Meter WCI Division
Request a Quote Datasheet
Description
USB 2.0 A Male to USB 2.0 A Male Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 2725 28AWGx1PR + 24AWGx2C Connector A: USB 2.0 A Type Male Connector B: USB 2.0 A Type Male Color: Black Length: 3 Meter WCI Division
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB 2.0 A Male to USB 2.0 A Male, Black color, 28/24AWG, 3M Length - 3021061-03M - Qualtek Electronics Corp.
Mentor, OH, United States
USB 2.0 A Male to USB 2.0 A Male, Black color, 28/24AWG, 3M Length
3021061-03M
USB 2.0 A Male to USB 2.0 A Male, Black color, 28/24AWG, 3M Length 3021061-03M
USB 2.0 A Male to USB 2.0 A Male Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 2725 28AWGx1PR + 24AWGx2C Connector A: USB 2.0 A Type Male Connector B: USB 2.0 A Type Male Color: Black Length: 3 Meter WCI Division

USB 2.0 A Male to USB 2.0 A Male
Features:
USB 2.0 and backwards compatible for USB 1.0 and 1.1
Supports High speeds, 480Mbps
Twisted-pair construction reduces cross talk to ensure error free transfer
Specifications:
Cable: UL 2725 28AWGx1PR + 24AWGx2C
Connector A: USB 2.0 A Type Male
Connector B: USB 2.0 A Type Male
Color: Black
Length: 3 Meter
WCI Division

Supplier's Site Datasheet
USB Cables - Q1109-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
Q1109-ND
USB Cables Q1109-ND
USB 2.0 Cable A Male to A Male 9.84' (3.00m) Shielded

USB 2.0 Cable A Male to A Male 9.84' (3.00m) Shielded

Buy Now Datasheet
Usb Cord, 2.0 Type A Plug-Plug, 9.8Ft; Connector A Qualtek Electronics - 56AC9460 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cord, 2.0 Type A Plug-Plug, 9.8Ft; Connector A Qualtek Electronics
56AC9460
Usb Cord, 2.0 Type A Plug-Plug, 9.8Ft; Connector A Qualtek Electronics 56AC9460
USB CORD, 2.0 TYPE A PLUG-PLUG, 9.8FT; Connector A:USB Type A Plug; Connector B:USB Type A Plug; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:-RoHS Compliant: Yes

USB CORD, 2.0 TYPE A PLUG-PLUG, 9.8FT; Connector A:USB Type A Plug; Connector B:USB Type A Plug; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 3021061-03M Q1109-ND 56AC9460
Product Name USB 2.0 A Male to USB 2.0 A Male, Black color, 28/24AWG, 3M Length USB Cables Usb Cord, 2.0 Type A Plug-Plug, 9.8Ft; Connector A Qualtek Electronics
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 A Male to USB 3.0 Micro B Male + Power Cable, Black color, 30/30/24AWG, 30/28, 1M Length - 3023011-01M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
HDMI 2.1 Active Optical Cable (AOC), HDMI A Male to HDMI A Male, Black color, 5M Length - 1730001-05M - Qualtek Electronics Corp.
Specs
Application Computer
Cable Length 16.4 ft (50 dm)
Connector Type HDMI A Male
View Details
3 suppliers
Power, Line Cables and Extension Cords - Q140-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 10 ft (30.48 dm)
Connector Type NEMA 5-15P
View Details
4 suppliers
USB 2.0 A Male to USB 2.0 Mini B Male, Black color, 26/20AWG, 16FT Length - 3021027-16 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 16 ft (48.77 dm)
View Details
4 suppliers