3021090-01M is a 1-meter USB 2.0 A male to USB 2.0 Type C male cable with a black PVC outer jacket and nickel-plated connectors. It uses 28AWG x 2C and 22AWG x 1C conductors, supports data transfer up to 480 Mbps, and has a current rating of up to 3 A nominal with a voltage rating of up to 20 V nominal. The cable includes resistance detection for Rp = 56 kΩ ± 10% between pins A4 and A5, and meets electrical tests including 100% open/short/miswire screening, 50 V AC/DC hi-pot, and minimum 10 MΩ insulation resistance. Connector insulators are PBT, with black insulator for the Type C end and white for the Type A end.
3021090-01M USB 2.0 Cable
USB 2.0 A Male to USB 2.0 Type C Male
Features:
USB 2.0 and backwards compatible for USB 1.0 and 1.1
Supports High speeds, 480Mbps
Twisted-pair construction reduces cross talk to ensure error free transfer
Specifications:
Cable: 28AWGx2C + 22AWGx1C
Connector A: USB 2.0 A Type Male
Connector B: USB 2.0 Type C Male
Color: Black
Length: 1 Meter
Current Rating: Up to 3A (Nominal)
Voltage Rating: Up to 20V (Nominal)
WCI Division
USB 2.0 Cable A Male to C Male 3.28' (1.00m) Shielded
USB CABLE, 2.0 TYPE A-C PLUG, 1M; Connector to Connector:Type A Plug to Type C Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes
CBL USB2.0 A PLUG TO C PLG 3.28'
| Qualtek Electronics Corp. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 3021090-01M | Q1238-ND | 78AH7034 | 3021090-01M |
| Product Name | USB 2.0 A Male to USB 2.0 Type C Male, Black color, 28/22AWG, 1M Length | USB Cables | Usb Cable, 2.0 Type A-C Plug, 1M; Connector To Connector Qualtek Electronics | Cable Assemblies - USB Cables |
| Application | Computer | |||
| Product Type | USB | Serial; USB | USB | USB |
| Cable Length | 3.28 ft (10 dm) | 3.28 ft (10 dm) | 3.28 ft (10 dm) | 3.28 ft (10 dm) |