Qualtek Electronics Corp. Power, Line Cables and Extension Cords 221001-01

Description
6.00' (1.83m) Power Cord Black NEMA 1-15P, Polarized To Cable SPT-1
Request a Quote Datasheet
Description
6.00' (1.83m) Power Cord Black NEMA 1-15P, Polarized To Cable SPT-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - Q114-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
Q114-ND
Power, Line Cables and Extension Cords Q114-ND
6.00' (1.83m) Power Cord Black NEMA 1-15P, Polarized To Cable SPT-1

6.00' (1.83m) Power Cord Black NEMA 1-15P, Polarized To Cable SPT-1

Buy Now Datasheet
POWER CORD, 6FT, 18AWG, 2 CONDUCTOR, SPT-1 TYPE - 70133272 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER CORD, 6FT, 18AWG, 2 CONDUCTOR, SPT-1 TYPE
70133272
POWER CORD, 6FT, 18AWG, 2 CONDUCTOR, SPT-1 TYPE 70133272
POWER CORD, 6FT, 18AWG, 2 CONDUCTOR, SPT-1 TYPE

POWER CORD, 6FT, 18AWG, 2 CONDUCTOR, SPT-1 TYPE

Supplier's Site
Cable Assemblies - Power, Line Cables and Extension Cords - 221001-01 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Power, Line Cables and Extension Cords
221001-01
Cable Assemblies - Power, Line Cables and Extension Cords 221001-01
CORD 18AWG 1-15P POLRZD - CBL 6'

CORD 18AWG 1-15P POLRZD - CBL 6'

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number Q114-ND 70133272 221001-01
Product Name Power, Line Cables and Extension Cords POWER CORD, 6FT, 18AWG, 2 CONDUCTOR, SPT-1 TYPE Cable Assemblies - Power, Line Cables and Extension Cords
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Power cable - 756-3512/050-100 - WAGO
Specs
Application Power Cable
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Standards / Certifications RoHS
View Details
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details
VANA Test Cable to 26.5 GHz - NTC195 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details