Qualtek Electronics Corp. USB 3.0 A Male to USB 3.0 Micro B Male, Black color, 30/30/24AWG, 2M Length 3023017-02M

Description
USB 3.0 A Male to USB 3.0 Micro B Male Features: USB 3.0 and backwards compatible for USB 2.0, 1.1 and 1.0 Supports Super Speeds, 5Gbps. 10x faster than USB 2.0 Provides Optimized Power Efficiency Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 20276 (30AWGx1PR)*2 + 30AWGx1PR + 24AWGx2C Connector A: USB 3.0 A Type Male Connector B: USB 3.0 Micro B Male Color: Black Length: 2 Meter
Request a Quote
Description
USB 3.0 A Male to USB 3.0 Micro B Male Features: USB 3.0 and backwards compatible for USB 2.0, 1.1 and 1.0 Supports Super Speeds, 5Gbps. 10x faster than USB 2.0 Provides Optimized Power Efficiency Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 20276 (30AWGx1PR)*2 + 30AWGx1PR + 24AWGx2C Connector A: USB 3.0 A Type Male Connector B: USB 3.0 Micro B Male Color: Black Length: 2 Meter
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

USB 3.0 A Male to Micro USB 3.0 B Male cable, black, with UL 20276 cable having an outer diameter of 5.5 mm and a length of 2 meters. Connectors feature gold-plated contacts with nickel-plated shells. Constructed with 30 AWG x 1 pair + 30 AWG + 2 x 24 AWG conductors. RoHS compliant. Packaged one per polybag.

Datasheet Summary
Powered by GS/AI

USB 3.0 A Male to Micro USB 3.0 B Male cable, black, with UL 20276 cable having an outer diameter of 5.5 mm and a length of 2 meters. Connectors feature gold-plated contacts with nickel-plated shells. Constructed with 30 AWG x 1 pair + 30 AWG + 2 x 24 AWG conductors. RoHS compliant. Packaged one per polybag.

Suppliers

Company
Product
Description
Supplier Links
USB 3.0 A Male to USB 3.0 Micro B Male, Black color, 30/30/24AWG, 2M Length - 3023017-02M - Qualtek Electronics Corp.
Mentor, OH, United States
USB 3.0 A Male to USB 3.0 Micro B Male, Black color, 30/30/24AWG, 2M Length
3023017-02M
USB 3.0 A Male to USB 3.0 Micro B Male, Black color, 30/30/24AWG, 2M Length 3023017-02M
USB 3.0 A Male to USB 3.0 Micro B Male Features: USB 3.0 and backwards compatible for USB 2.0, 1.1 and 1.0 Supports Super Speeds, 5Gbps. 10x faster than USB 2.0 Provides Optimized Power Efficiency Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 20276 (30AWGx1PR)*2 + 30AWGx1PR + 24AWGx2C Connector A: USB 3.0 A Type Male Connector B: USB 3.0 Micro B Male Color: Black Length: 2 Meter

USB 3.0 A Male to USB 3.0 Micro B Male
Features:
USB 3.0 and backwards compatible for USB 2.0, 1.1 and 1.0
Supports Super Speeds, 5Gbps. 10x faster than USB 2.0
Provides Optimized Power Efficiency
Twisted-pair construction reduces cross talk to ensure error free transfer
Specifications:
Cable: UL 20276 (30AWGx1PR)*2 + 30AWGx1PR + 24AWGx2C
Connector A: USB 3.0 A Type Male
Connector B: USB 3.0 Micro B Male
Color: Black
Length: 2 Meter

Supplier's Site Datasheet
USB Cables - Q549-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
Q549-ND
USB Cables Q549-ND
USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Cable A Male to Micro B Male 6.56' (2.00m) Shielded

USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Cable A Male to Micro B Male 6.56' (2.00m) Shielded

Buy Now Datasheet
Usb Cable, 3.0 Plug A-Micro B, 2M, Blk; Connector A Qualtek Electronics - 50T8866 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 3.0 Plug A-Micro B, 2M, Blk; Connector A Qualtek Electronics
50T8866
Usb Cable, 3.0 Plug A-Micro B, 2M, Blk; Connector A Qualtek Electronics 50T8866
USB CABLE, 3.0 PLUG A-MICRO B, 2M, BLK; Connector A:USB Type A Plug; Connector B:Micro USB Type B Plug; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; USB Standard:USB 3.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

USB CABLE, 3.0 PLUG A-MICRO B, 2M, BLK; Connector A:USB Type A Plug; Connector B:Micro USB Type B Plug; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; USB Standard:USB 3.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - USB Cables - 3023017-02M - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - USB Cables
3023017-02M
Cable Assemblies - USB Cables 3023017-02M
CABLE A PLUG TO MCR B PLUG 6.56'

CABLE A PLUG TO MCR B PLUG 6.56'

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 3023017-02M Q549-ND 50T8866 3023017-02M
Product Name USB 3.0 A Male to USB 3.0 Micro B Male, Black color, 30/30/24AWG, 2M Length USB Cables Usb Cable, 3.0 Plug A-Micro B, 2M, Blk; Connector A Qualtek Electronics Cable Assemblies - USB Cables
Application Computer
Product Type USB Serial; USB USB USB
Cable Length 6.56 ft (20 dm) 6.56 ft (19.99 dm) 6.56 ft (20 dm) 6.56 ft (19.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 A Male to USB 3.0 Micro B Male + Power Cable, Black color, 30/30/24AWG, 30/28, 1M Length - 3023011-01M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
USB Cables - Q552-ND - DigiKey
Qualtek Electronics Corp.
Specs
Product Type Serial; USB
Cable Length 6.56 ft (19.99 dm)
View Details
Power, Line Cables and Extension Cords - Q121-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 9 ft (27.43 dm)
Connector Type NEMA 1-15P, Polarized
View Details
3 suppliers
USB 3.1 Gen 2 Type C Male to USB 3.1 Gen 2 Left Angled Type C Male, Black color, 1M Length - 3027008-01M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers