Qualtek Electronics Corp. USB 2.0 A Male to USB 2.0 Micro B Male Right Angle, Black color, 28/24AWG, 6FT Length 3021079-06

Description
USB 2.0 A Male to USB 2.0 Micro B Male Right Angle Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 2725 28AWGx1PR + 24AWGx2C Connector A: USB 2.0 A Type Male Connector B: USB 2.0 Micro B Type Male Right Angle Color: Black Length: 6ft WCI Division
Request a Quote Datasheet
Description
USB 2.0 A Male to USB 2.0 Micro B Male Right Angle Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 2725 28AWGx1PR + 24AWGx2C Connector A: USB 2.0 A Type Male Connector B: USB 2.0 Micro B Type Male Right Angle Color: Black Length: 6ft WCI Division
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB 2.0 A Male to USB 2.0 Micro B Male Right Angle, Black color, 28/24AWG, 6FT Length - 3021079-06 - Qualtek Electronics Corp.
Mentor, OH, United States
USB 2.0 A Male to USB 2.0 Micro B Male Right Angle, Black color, 28/24AWG, 6FT Length
3021079-06
USB 2.0 A Male to USB 2.0 Micro B Male Right Angle, Black color, 28/24AWG, 6FT Length 3021079-06
USB 2.0 A Male to USB 2.0 Micro B Male Right Angle Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 2725 28AWGx1PR + 24AWGx2C Connector A: USB 2.0 A Type Male Connector B: USB 2.0 Micro B Type Male Right Angle Color: Black Length: 6ft WCI Division

USB 2.0 A Male to USB 2.0 Micro B Male Right Angle
Features:
USB 2.0 and backwards compatible for USB 1.0 and 1.1
Supports High speeds, 480Mbps
Twisted-pair construction reduces cross talk to ensure error free transfer
Specifications:
Cable: UL 2725 28AWGx1PR + 24AWGx2C
Connector A: USB 2.0 A Type Male
Connector B: USB 2.0 Micro B Type Male Right Angle
Color: Black
Length: 6ft
WCI Division

Supplier's Site Datasheet
USB Cables - Q1227-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
Q1227-ND
USB Cables Q1227-ND
USB 2.0 Cable A Male to Micro B Male, Right Angle 6.00' (1.83m) Shielded

USB 2.0 Cable A Male to Micro B Male, Right Angle 6.00' (1.83m) Shielded

Buy Now Datasheet
Usb 2.0 A Male To Usb 2.0 Micro B Male Right Angled, 6Ft Length, 480Mbps, Black Color Rohs Compliant Qualtek Electronics - 97AC8903 - Newark, An Avnet Company
Chicago, IL, United States
Usb 2.0 A Male To Usb 2.0 Micro B Male Right Angled, 6Ft Length, 480Mbps, Black Color Rohs Compliant Qualtek Electronics
97AC8903
Usb 2.0 A Male To Usb 2.0 Micro B Male Right Angled, 6Ft Length, 480Mbps, Black Color Rohs Compliant Qualtek Electronics 97AC8903
USB 2.0 A MALE TO USB 2.0 MICRO B MALE RIGHT ANGLED, 6FT LENGTH, 480MBPS, BLACK COLOR ROHS COMPLIANT: YES

USB 2.0 A MALE TO USB 2.0 MICRO B MALE RIGHT ANGLED, 6FT LENGTH, 480MBPS, BLACK COLOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 3021079-06 Q1227-ND 97AC8903
Product Name USB 2.0 A Male to USB 2.0 Micro B Male Right Angle, Black color, 28/24AWG, 6FT Length USB Cables Usb 2.0 A Male To Usb 2.0 Micro B Male Right Angled, 6Ft Length, 480Mbps, Black Color Rohs Compliant Qualtek Electronics
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

USB 2.0 A Female to USB 2.0 Mini B Male, White color, 28/28AWG, 0.5M Length - 3021066-005M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 1.64 ft (5 dm)
View Details
3 suppliers
Power, Line Cables and Extension Cords - Q118-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 9.84 ft (29.99 dm)
Connector Type NEMA 5-15P
View Details
3 suppliers
USB 2.0 A Male to USB 2.0 B Male, White color, 28/26AWG, 6FT Length - 3021062-06 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 6 ft (18.29 dm)
View Details
3 suppliers