3021089-10 is a USB 2.0 A male to USB 2.0 Micro B male right-angle cable with a white outer jacket, 10 feet in length, constructed with UL2725 28AWG x 1PR + 24AWG x 2C conductors. The connectors feature nickel-plated shells and PBT insulators, with the Micro B connector oriented at a right angle. Electrical tests confirm 100% open/short and miss-wire screening, insulation resistance of at least 10M ohm at DC 300V, and conductor resistance of no more than 1 ohm.
3021089-10 USB 2.0 Cable
USB 2.0 A Male to USB 2.0 Micro B Male Right Angle
Features:
USB 2.0 and backwards compatible for USB 1.0 and 1.1
Supports High speeds, 480Mbps
Twisted-pair construction reduces cross talk to ensure error free transfer
Specifications:
Cable: UL 2725 28AWGx1PR + 24AWGx2C
Connector A: USB 2.0 A Type Male
Connector B: USB 2.0 Micro B Type Male Right Angle
Color: White
Length: 10ft
WCI Division
USB 2.0 Cable A Male to Micro B Male, Right Angle 10.00' (3.05m) Shielded
USB 2.0 A MALE TO USB 2.0 MICRO B MALE RIGHT ANGLED, 10FT LENGTH, 480MBPS, WHITE COLOR ROHS COMPLIANT: YES
| Qualtek Electronics Corp. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 3021089-10 | Q1237-ND | 97AC8913 |
| Product Name | USB 2.0 A Male to USB 2.0 Micro B Male Right Angle, White color, 28/24AWG, 10FT Length | USB Cables | Usb 2.0 A Male To Usb 2.0 Micro B Male Right Angled, 10Ft Length, 480Mbps, White Color Rohs Compliant Qualtek Electronics |
| Application | Computer |