Qualtek Electronics Corp. Assembly Cable, Molded Power Cords & Cables 233008-06

Description
Assembly Cable, Molded Power Cords & Cables
Request a Quote
Description
Assembly Cable, Molded Power Cords & Cables
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Assembly Cable, Molded Power Cords & Cables - 233008-06 - Heilind Electronics, Inc.
Wilmington, MA, United States
Assembly Cable, Molded Power Cords & Cables
233008-06
Assembly Cable, Molded Power Cords & Cables 233008-06
Assembly Cable, Molded Power Cords & Cables

Assembly Cable, Molded Power Cords & Cables

Buy Now
Cable Assemblies - Power, Line Cables and Extension Cords - 233008-06 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Power, Line Cables and Extension Cords
233008-06
Cable Assemblies - Power, Line Cables and Extension Cords 233008-06
CORD 18AWG NEMA5-15P-IEC320 8'

CORD 18AWG NEMA5-15P-IEC320 8'

Supplier's Site
POWER CORD, HOSPITAL GRADE, 8', 18AWG, 3 CONDUCTOR, SJT TYPE, N.A. COLOR CODE - 70133299 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER CORD, HOSPITAL GRADE, 8', 18AWG, 3 CONDUCTOR, SJT TYPE, N.A. COLOR CODE
70133299
POWER CORD, HOSPITAL GRADE, 8', 18AWG, 3 CONDUCTOR, SJT TYPE, N.A. COLOR CODE 70133299
POWER CORD, HOSPITAL GRADE, 8', 18AWG, 3 CONDUCTOR, SJT TYPE, N.A. COLOR CODE

POWER CORD, HOSPITAL GRADE, 8', 18AWG, 3 CONDUCTOR, SJT TYPE, N.A. COLOR CODE

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 233008-06 233008-06 70133299
Product Name Assembly Cable, Molded Power Cords & Cables Cable Assemblies - Power, Line Cables and Extension Cords POWER CORD, HOSPITAL GRADE, 8', 18AWG, 3 CONDUCTOR, SJT TYPE, N.A. COLOR CODE
Cable Shielding No Shielding; Unshielded
Cable Length 8 ft (24.38 dm) 8 ft (24.38 dm)
Rated Temperature 60 C (140 F) 60 C (140 F)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - NEBU-M12G5-K-1-N-M12G3 - Festo Corporation
Specs
Cable Length 3.28 ft (10 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications Wire colors and connection numbers as per EN 60947-5-2 EN 61076-2-101
View Details
CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
Standard Cable Assemblies - Mq4S-MqT4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
USB 2.0 A Male to USB 2.0 B Male, Black color, 28/26AWG, 6FT Length - 3021007-06 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 6 ft (18.29 dm)
View Details
6 suppliers