Qualtek Electronics Corp. USB 3.1 Gen 1 A Male to USB 3.1 Gen 1 Type C Male, White color, 29/32/34AWG, 1M Length 3023050-01M

Description
USB 3.1 Gen 1 A Male to USB 3.1 Gen 1 Type C Male Features: USB 3.0 and backwards compatible for USB 2.0, 1.1 and 1.0 Supports Super Speeds, 5Gbps. 10x faster than USB 2.0 Provides Optimized Power Efficiency Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: (29AWGx1PR)*2 + 32AWGx1PR + 24AWGx1C Connector A: USB 3.1 Gen 1 A Type Male Connector B: USB 3.1 Gen 1 C Type Male Color: White Length: 1 Meter
Request a Quote
Description
USB 3.1 Gen 1 A Male to USB 3.1 Gen 1 Type C Male Features: USB 3.0 and backwards compatible for USB 2.0, 1.1 and 1.0 Supports Super Speeds, 5Gbps. 10x faster than USB 2.0 Provides Optimized Power Efficiency Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: (29AWGx1PR)*2 + 32AWGx1PR + 24AWGx1C Connector A: USB 3.1 Gen 1 A Type Male Connector B: USB 3.1 Gen 1 C Type Male Color: White Length: 1 Meter
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

USB 3.1 Gen 1 A Male to USB 3.1 Gen 1 Type C Male cable, 1 meter in length, with a white PVC outer jacket of 5.0 ± 0.2 mm outer diameter. The cable includes twisted pairs of 29AWG, 32AWG, and 24AWG conductors. Connectors feature gold-plated pins, nickel-plated shells, and PBT insulators (black for Type C, blue for Type A). Supports data transfer rates up to 5 Gbps, current rating up to 3 A, and voltage rating up to 20 V. Electrical tests include 100% open/short/miswire checks, 50 V AC/DC hipot, insulation resistance minimum of 10 MΩ, and conductor resistance maximum of 2 Ω. Rp resistance between pins A4 and A5 is 56 kΩ ± 10%, with capacitance between A1 and A4 of 10 nF ± 20%. The part complies with USB 3.1 Gen 1 specifications.

Datasheet Summary
Powered by GS/AI

USB 3.1 Gen 1 A Male to USB 3.1 Gen 1 Type C Male cable, 1 meter in length, with a white PVC outer jacket of 5.0 ± 0.2 mm outer diameter. The cable includes twisted pairs of 29AWG, 32AWG, and 24AWG conductors. Connectors feature gold-plated pins, nickel-plated shells, and PBT insulators (black for Type C, blue for Type A). Supports data transfer rates up to 5 Gbps, current rating up to 3 A, and voltage rating up to 20 V. Electrical tests include 100% open/short/miswire checks, 50 V AC/DC hipot, insulation resistance minimum of 10 MΩ, and conductor resistance maximum of 2 Ω. Rp resistance between pins A4 and A5 is 56 kΩ ± 10%, with capacitance between A1 and A4 of 10 nF ± 20%. The part complies with USB 3.1 Gen 1 specifications.

Suppliers

Company
Product
Description
Supplier Links
USB 3.1 Gen 1 A Male to USB 3.1 Gen 1 Type C Male, White color, 29/32/34AWG, 1M Length - 3023050-01M - Qualtek Electronics Corp.
Mentor, OH, United States
USB 3.1 Gen 1 A Male to USB 3.1 Gen 1 Type C Male, White color, 29/32/34AWG, 1M Length
3023050-01M
USB 3.1 Gen 1 A Male to USB 3.1 Gen 1 Type C Male, White color, 29/32/34AWG, 1M Length 3023050-01M
USB 3.1 Gen 1 A Male to USB 3.1 Gen 1 Type C Male Features: USB 3.0 and backwards compatible for USB 2.0, 1.1 and 1.0 Supports Super Speeds, 5Gbps. 10x faster than USB 2.0 Provides Optimized Power Efficiency Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: (29AWGx1PR)*2 + 32AWGx1PR + 24AWGx1C Connector A: USB 3.1 Gen 1 A Type Male Connector B: USB 3.1 Gen 1 C Type Male Color: White Length: 1 Meter

USB 3.1 Gen 1 A Male to USB 3.1 Gen 1 Type C Male
Features:
USB 3.0 and backwards compatible for USB 2.0, 1.1 and 1.0
Supports Super Speeds, 5Gbps. 10x faster than USB 2.0
Provides Optimized Power Efficiency
Twisted-pair construction reduces cross talk to ensure error free transfer
Specifications:
Cable: (29AWGx1PR)*2 + 32AWGx1PR + 24AWGx1C
Connector A: USB 3.1 Gen 1 A Type Male
Connector B: USB 3.1 Gen 1 C Type Male
Color: White
Length: 1 Meter

Supplier's Site Datasheet
USB Cables - Q1246-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
Q1246-ND
USB Cables Q1246-ND
USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Cable A Male to C Male 3.28' (1.00m) Shielded

USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Cable A Male to C Male 3.28' (1.00m) Shielded

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 3023050-01M Q1246-ND
Product Name USB 3.1 Gen 1 A Male to USB 3.1 Gen 1 Type C Male, White color, 29/32/34AWG, 1M Length USB Cables
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Power, Line Cables and Extension Cords - Q105-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 9.84 ft (29.99 dm)
Connector Type NEMA 5-15P
View Details
4 suppliers
USB 2.0 A Male to USB 2.0 Micro B Male Right Angle, Black color, 28/24AWG, 10FT Length - 3021080-10 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 10 ft (30.48 dm)
View Details
3 suppliers
Video Cables (DVI, HDMI) - Q377-ND - DigiKey
Specs
Application Video
Product Type DVI Cable
Cable Length 3 ft (9.14 dm)
View Details
3 suppliers
DVI-D Dual Link (24+1) Male to DVI-D Dual Link (24+1) Male, Black color, 28/28/28AWG, 3FT Length - 1321007-03 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type DVI Cable
Cable Length 3 ft (9.14 dm)
View Details
3 suppliers