Qualtek Electronics Corp. HDMI 1.4b, HDMI A Male to HDMI A Male, Black color, 28/28/28AWG, 10FT Length 1721009-10

Description
1721009-10 HDMI Cable HDMI A Male to HDMI A Male Features: High Performance, 1.4b High Speed HDMI Cable HDCP Compliant Backwards Compatible with previous HDMI Standards Specifications: Cable: UL 20276 (28AWGx1PR)*4 + 28AWGx1PR + 28AWGx5C Connector A: HDMI A Male Connector B: HDMI A Male Color: Black Length: 10ft
Request a Quote
Description
1721009-10 HDMI Cable HDMI A Male to HDMI A Male Features: High Performance, 1.4b High Speed HDMI Cable HDCP Compliant Backwards Compatible with previous HDMI Standards Specifications: Cable: UL 20276 (28AWGx1PR)*4 + 28AWGx1PR + 28AWGx5C Connector A: HDMI A Male Connector B: HDMI A Male Color: Black Length: 10ft
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HDMI 1.4b cable from Qualtek Electronics Corp. features HDMI A Male connectors on both ends and is designed for high-speed data transmission. It is constructed with a cable specification of UL 20276, utilizing 28 AWG conductors in a configuration of (28AWG x 1PR) x 4 + 28AWG x 1PR + 28AWG x 5C. The cable has a length of 10 feet and is encased in a black outer jacket with an outer diameter of 7.0 ± 0.2 mm. Electrical testing confirms that the cable meets standards for insulation resistance, with a minimum of 10M ohms at AC 300V and DC 400V, and a maximum conductor resistance of 3 ohms. The connectors are made with nickel-plated shells and black PBT insulators, ensuring durability and reliable performance. This cable is suitable for applications requiring HDMI connectivity and is backwards compatible with previous HDMI standards.

Datasheet Summary
Powered by GS/AI

The HDMI 1.4b cable from Qualtek Electronics Corp. features HDMI A Male connectors on both ends and is designed for high-speed data transmission. It is constructed with a cable specification of UL 20276, utilizing 28 AWG conductors in a configuration of (28AWG x 1PR) x 4 + 28AWG x 1PR + 28AWG x 5C. The cable has a length of 10 feet and is encased in a black outer jacket with an outer diameter of 7.0 ± 0.2 mm. Electrical testing confirms that the cable meets standards for insulation resistance, with a minimum of 10M ohms at AC 300V and DC 400V, and a maximum conductor resistance of 3 ohms. The connectors are made with nickel-plated shells and black PBT insulators, ensuring durability and reliable performance. This cable is suitable for applications requiring HDMI connectivity and is backwards compatible with previous HDMI standards.

Suppliers

Company
Product
Description
Supplier Links
HDMI 1.4b, HDMI A Male to HDMI A Male, Black color, 28/28/28AWG, 10FT Length - 1721009-10 - Qualtek Electronics Corp.
Mentor, OH, United States
HDMI 1.4b, HDMI A Male to HDMI A Male, Black color, 28/28/28AWG, 10FT Length
1721009-10
HDMI 1.4b, HDMI A Male to HDMI A Male, Black color, 28/28/28AWG, 10FT Length 1721009-10
1721009-10 HDMI Cable HDMI A Male to HDMI A Male Features: High Performance, 1.4b High Speed HDMI Cable HDCP Compliant Backwards Compatible with previous HDMI Standards Specifications: Cable: UL 20276 (28AWGx1PR)*4 + 28AWGx1PR + 28AWGx5C Connector A: HDMI A Male Connector B: HDMI A Male Color: Black Length: 10ft

1721009-10 HDMI Cable
HDMI A Male to HDMI A Male
Features:
High Performance, 1.4b High Speed HDMI Cable
HDCP Compliant
Backwards Compatible with previous HDMI Standards
Specifications:
Cable: UL 20276 (28AWGx1PR)*4 + 28AWGx1PR + 28AWGx5C
Connector A: HDMI A Male
Connector B: HDMI A Male
Color: Black
Length: 10ft

Supplier's Site Datasheet
Video Cables (DVI, HDMI) - Q400-ND - DigiKey
Thief River Falls, MN, United States
Video Cables (DVI, HDMI)
Q400-ND
Video Cables (DVI, HDMI) Q400-ND
Cable Assembly HDMI-A Male to HDMI-A Male 10.0' (3.05m)

Cable Assembly HDMI-A Male to HDMI-A Male 10.0' (3.05m)

Buy Now Datasheet
Cable, Hdmi A Plug-Plug, 10Ft; Connector Type A Qualtek Electronics - 02P4024 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Hdmi A Plug-Plug, 10Ft; Connector Type A Qualtek Electronics
02P4024
Cable, Hdmi A Plug-Plug, 10Ft; Connector Type A Qualtek Electronics 02P4024
CABLE, HDMI A PLUG-PLUG, 10FT; Connector Type A:HDMI Type A Plug; Connector Type B:HDMI Type A Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3.05m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CABLE, HDMI A PLUG-PLUG, 10FT; Connector Type A:HDMI Type A Plug; Connector Type B:HDMI Type A Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3.05m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Video Cables (DVI, HDMI) - 1721009-10 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Video Cables (DVI, HDMI)
1721009-10
Cable Assemblies - Video Cables (DVI, HDMI) 1721009-10
CABLE M-M HDMI-A 10' SHLD

CABLE M-M HDMI-A 10' SHLD

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1721009-10 Q400-ND 02P4024 1721009-10
Product Name HDMI 1.4b, HDMI A Male to HDMI A Male, Black color, 28/28/28AWG, 10FT Length Video Cables (DVI, HDMI) Cable, Hdmi A Plug-Plug, 10Ft; Connector Type A Qualtek Electronics Cable Assemblies - Video Cables (DVI, HDMI)
Application Computer Video
Cable Length 10 ft (30.48 dm) 10 ft (30.48 dm) 10.01 ft (30.5 dm) 10 ft (30.48 dm)
Connector Type HDMI A Male HDMI Type A Plug
Unlock Full Specs
to access all available technical data

Similar Products

DVI-D Single Link (18+5) Male to DVI-D Single Link (18+5) Male, Black color, 28/28/28AWG, 3FT Length - 1321005-03 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type DVI Cable
Cable Length 3 ft (9.14 dm)
View Details
Power, Line Cables and Extension Cords - Q116-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 9.84 ft (29.99 dm)
Connector Type NEMA 5-15P
View Details
4 suppliers
Cat 6 UTP, RJ45 to RJ45, Gray color, 26AWG, 14FT Length - 1226016-14 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type Patch
Cable Type Cat 6
View Details
USB 2.0 A Male to USB 2.0 Micro B Male, White color, 28/22AWG, 10FT Length - 3025053-10 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 10 ft (30.48 dm)
View Details