Qualtek Electronics Corp. USB 2.0 A Male to USB 2.0 Mini B Male Up Angle, White color, 28/24AWG, 10FT Length 3021083-10

Description
3021083-10 USB 2.0 Cable USB 2.0 A Male to USB 2.0 Mini B Male Up Angle Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 2725 28AWGx1PR + 24AWGx2C Connector A: USB 2.0 A Type Male Connector B: USB 2.0 Mini B Type Male Up Angle Color: White Length: 10ft WCI Division
Request a Quote Datasheet
Description
3021083-10 USB 2.0 Cable USB 2.0 A Male to USB 2.0 Mini B Male Up Angle Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 2725 28AWGx1PR + 24AWGx2C Connector A: USB 2.0 A Type Male Connector B: USB 2.0 Mini B Type Male Up Angle Color: White Length: 10ft WCI Division
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB 2.0 A Male to USB 2.0 Mini B Male Up Angle, White color, 28/24AWG, 10FT Length - 3021083-10 - Qualtek Electronics Corp.
Mentor, OH, United States
USB 2.0 A Male to USB 2.0 Mini B Male Up Angle, White color, 28/24AWG, 10FT Length
3021083-10
USB 2.0 A Male to USB 2.0 Mini B Male Up Angle, White color, 28/24AWG, 10FT Length 3021083-10
3021083-10 USB 2.0 Cable USB 2.0 A Male to USB 2.0 Mini B Male Up Angle Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 2725 28AWGx1PR + 24AWGx2C Connector A: USB 2.0 A Type Male Connector B: USB 2.0 Mini B Type Male Up Angle Color: White Length: 10ft WCI Division

3021083-10 USB 2.0 Cable
USB 2.0 A Male to USB 2.0 Mini B Male Up Angle
Features:
USB 2.0 and backwards compatible for USB 1.0 and 1.1
Supports High speeds, 480Mbps
Twisted-pair construction reduces cross talk to ensure error free transfer
Specifications:
Cable: UL 2725 28AWGx1PR + 24AWGx2C
Connector A: USB 2.0 A Type Male
Connector B: USB 2.0 Mini B Type Male Up Angle
Color: White
Length: 10ft
WCI Division

Supplier's Site Datasheet
USB Cables - Q1231-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
Q1231-ND
USB Cables Q1231-ND
USB 2.0 Cable A Male to Mini B Male, Up Angle 10.00' (3.05m) Shielded

USB 2.0 Cable A Male to Mini B Male, Up Angle 10.00' (3.05m) Shielded

Buy Now Datasheet
Usb 2.0 A Male To Usb 2.0 Mini B Male Up Angled, 10Ft Length, 480Mbps, White Color Rohs Compliant Qualtek Electronics - 97AC8907 - Newark, An Avnet Company
Chicago, IL, United States
Usb 2.0 A Male To Usb 2.0 Mini B Male Up Angled, 10Ft Length, 480Mbps, White Color Rohs Compliant Qualtek Electronics
97AC8907
Usb 2.0 A Male To Usb 2.0 Mini B Male Up Angled, 10Ft Length, 480Mbps, White Color Rohs Compliant Qualtek Electronics 97AC8907
USB 2.0 A MALE TO USB 2.0 MINI B MALE UP ANGLED, 10FT LENGTH, 480MBPS, WHITE COLOR ROHS COMPLIANT: YES

USB 2.0 A MALE TO USB 2.0 MINI B MALE UP ANGLED, 10FT LENGTH, 480MBPS, WHITE COLOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 3021083-10 Q1231-ND 97AC8907
Product Name USB 2.0 A Male to USB 2.0 Mini B Male Up Angle, White color, 28/24AWG, 10FT Length USB Cables Usb 2.0 A Male To Usb 2.0 Mini B Male Up Angled, 10Ft Length, 480Mbps, White Color Rohs Compliant Qualtek Electronics
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.1 Gen 2 Type C Male to USB 3.1 Gen 2 Left Angled Type C Male, Black color, 1M Length - 3027008-01M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers
Power, Line Cables and Extension Cords - Q962-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6 ft (18.29 dm)
Connector Type GB2099
View Details
2 suppliers
Power, Line Cables and Extension Cords - Q1013-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.56 ft (19.99 dm)
Connector Type NEMA 5-15P
View Details
2 suppliers
USB 2.0 A Male to USB 2.0 B Male, Black color, 28/26AWG, 10FT Length - 3021013-10 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 10 ft (30.48 dm)
View Details
5 suppliers