3021100-03 is a USB 2.0 A male to Mini USB 2.0 B male cable, 3 feet long, with a black jacket and nickel-plated connectors. The cable uses UL2725-rated wire: 28AWG x 1PR and 24AWG x 2C, with an outer diameter of 4.2 ± 0.2 mm. It supports 100% open/short and miss-wire testing, has an insulation resistance of at least 10 MΩ at 300 V DC, and a conductor resistance of no more than 1 Ω. The connectors use white PBT for the A plug and black PBT for the B plug.
3021100-03 USB 2.0 Cable
USB 2.0 A Male to USB 2.0 Mini B Male Down Angle
Features:
USB 2.0 and backwards compatible for USB 1.0 and 1.1
Supports High speeds, 480Mbps
Twisted-pair construction reduces cross talk to ensure error free transfer
Specifications:
Cable: UL 2725 28AWGx1PR + 24AWGx2C
Connector A: USB 2.0 A Type Male
Connector B: USB 2.0 Mini B Type Male Down Angle
Color: Black
Length: 3ft
WCI Division
| Qualtek Electronics Corp. | DigiKey | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 3021100-03 | Q1261-ND |
| Product Name | USB 2.0 A Male to USB 2.0 Mini B Male Down Angle, Black color, 28/24AWG, 3FT Length | USB Cables |
| Application | Computer |