Qualtek Electronics Corp. USB 2.0 A Female to USB 2.0 Mini B Male, White color, 28/28AWG, 1M Length 3021067-01M

Description
3021067-01M USB 2.0 Cable USB 2.0 A Female to USB 2.0 Mini B Male Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 2725 28AWGx1PR + 28AWGx2C Connector A: USB 2.0 A Female Connector B: USB 2.0 Mini B Male Color: White Length: 1 Meter WCI Division
Request a Quote
Description
3021067-01M USB 2.0 Cable USB 2.0 A Female to USB 2.0 Mini B Male Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 2725 28AWGx1PR + 28AWGx2C Connector A: USB 2.0 A Female Connector B: USB 2.0 Mini B Male Color: White Length: 1 Meter WCI Division
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 3021067-01M is a USB 2.0 cable with an A-type female connector on one end and a Mini B-type male connector on the other, featuring a 1-meter length and white color. The cable uses UL2725 28AWG conductors with a 4.0 ± 0.2mm outer jacket and includes insulation resistance of at least 10M ohms at DC300V and conductor resistance of no more than 2 ohms. Both connectors have nickel-plated shells and use PBT insulation in white and black respectively. The cable is molded with PVC and packed one per polybag with a label.

Datasheet Summary
Powered by GS/AI

The 3021067-01M is a USB 2.0 cable with an A-type female connector on one end and a Mini B-type male connector on the other, featuring a 1-meter length and white color. The cable uses UL2725 28AWG conductors with a 4.0 ± 0.2mm outer jacket and includes insulation resistance of at least 10M ohms at DC300V and conductor resistance of no more than 2 ohms. Both connectors have nickel-plated shells and use PBT insulation in white and black respectively. The cable is molded with PVC and packed one per polybag with a label.

Suppliers

Company
Product
Description
Supplier Links
USB 2.0 A Female to USB 2.0 Mini B Male, White color, 28/28AWG, 1M Length - 3021067-01M - Qualtek Electronics Corp.
Mentor, OH, United States
USB 2.0 A Female to USB 2.0 Mini B Male, White color, 28/28AWG, 1M Length
3021067-01M
USB 2.0 A Female to USB 2.0 Mini B Male, White color, 28/28AWG, 1M Length 3021067-01M
3021067-01M USB 2.0 Cable USB 2.0 A Female to USB 2.0 Mini B Male Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 2725 28AWGx1PR + 28AWGx2C Connector A: USB 2.0 A Female Connector B: USB 2.0 Mini B Male Color: White Length: 1 Meter WCI Division

3021067-01M USB 2.0 Cable
USB 2.0 A Female to USB 2.0 Mini B Male
Features:
USB 2.0 and backwards compatible for USB 1.0 and 1.1
Supports High speeds, 480Mbps
Twisted-pair construction reduces cross talk to ensure error free transfer
Specifications:
Cable: UL 2725 28AWGx1PR + 28AWGx2C
Connector A: USB 2.0 A Female
Connector B: USB 2.0 Mini B Male
Color: White
Length: 1 Meter
WCI Division

Supplier's Site Datasheet
USB Cables - Q1115-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
Q1115-ND
USB Cables Q1115-ND
USB 2.0 Cable A Female to Mini B Male 3.28' (1.00m) Shielded

USB 2.0 Cable A Female to Mini B Male 3.28' (1.00m) Shielded

Buy Now Datasheet
Usb Cord, 2.0 A Rcpt-Mini B Plug, 3.3Ft; Connector A Qualtek Electronics - 56AC9466 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cord, 2.0 A Rcpt-Mini B Plug, 3.3Ft; Connector A Qualtek Electronics
56AC9466
Usb Cord, 2.0 A Rcpt-Mini B Plug, 3.3Ft; Connector A Qualtek Electronics 56AC9466
USB CORD, 2.0 A RCPT-MINI B PLUG, 3.3FT; Connector A:USB Type A Receptacle; Connector B:Mini USB Type B Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 2.0; Jacket Color:White; Electronic Marking:- RoHS Compliant: Yes

USB CORD, 2.0 A RCPT-MINI B PLUG, 3.3FT; Connector A:USB Type A Receptacle; Connector B:Mini USB Type B Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 2.0; Jacket Color:White; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 3021067-01M Q1115-ND 56AC9466
Product Name USB 2.0 A Female to USB 2.0 Mini B Male, White color, 28/28AWG, 1M Length USB Cables Usb Cord, 2.0 A Rcpt-Mini B Plug, 3.3Ft; Connector A Qualtek Electronics
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Power, Line Cables and Extension Cords - 189-250140-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3.9 ft (11.89 dm)
Connector Type NEMA 5-15P
View Details
USB 2.0 A Male to Blunt Cut, Black color, 28/26AWG, 6FT Length - 3021011-06 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 6 ft (18.29 dm)
View Details
5 suppliers
Power, Line Cables and Extension Cords - Q126-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 7.5 ft (22.86 dm)
Connector Type NEMA 5-15P
View Details
3 suppliers
USB 2.0 A Male to USB 2.0 Up Angled Type C Male, Black color, 1M Length - 3021108-01M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers