Qualtek Electronics Corp. Power, Line Cables and Extension Cords 390002-01

Description
8.20' (2.50m) Power Cord Black IRAM 2073 To IEC 320-C13 H05VV-F
Request a Quote Datasheet
Description
8.20' (2.50m) Power Cord Black IRAM 2073 To IEC 320-C13 H05VV-F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - Q418-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
Q418-ND
Power, Line Cables and Extension Cords Q418-ND
8.20' (2.50m) Power Cord Black IRAM 2073 To IEC 320-C13 H05VV-F

8.20' (2.50m) Power Cord Black IRAM 2073 To IEC 320-C13 H05VV-F

Buy Now Datasheet
Cable Assemblies - Power, Line Cables and Extension Cords - 390002-01 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Power, Line Cables and Extension Cords
390002-01
Cable Assemblies - Power, Line Cables and Extension Cords 390002-01
CRD IRAM 2073 - IEC320-C13 8.20'

CRD IRAM 2073 - IEC320-C13 8.20'

Supplier's Site
Power Cord, Iram 2073 Plug-Iec C13, 2.5M; Connector To Connector Qualtek Electronics - 02P4797 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Iram 2073 Plug-Iec C13, 2.5M; Connector To Connector Qualtek Electronics
02P4797
Power Cord, Iram 2073 Plug-Iec C13, 2.5M; Connector To Connector Qualtek Electronics 02P4797
POWER CORD, IRAM 2073 PLUG-IEC C13, 2.5M; Connector to Connector:IRAM 2073 Plug to IEC 60320 C13; Cable Length - Metric:2.5m; Current Rating:10A; Voltage Rating:250V; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

POWER CORD, IRAM 2073 PLUG-IEC C13, 2.5M; Connector to Connector:IRAM 2073 Plug to IEC 60320 C13; Cable Length - Metric:2.5m; Current Rating:10A; Voltage Rating:250V; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number Q418-ND 390002-01 02P4797
Product Name Power, Line Cables and Extension Cords Cable Assemblies - Power, Line Cables and Extension Cords Power Cord, Iram 2073 Plug-Iec C13, 2.5M; Connector To Connector Qualtek Electronics
Cable Shielding No Shielding No Shielding; Unshielded
Cable Length 8.2 ft (24.99 dm) 8.2 ft (24.99 dm) 8.2 ft (25 dm)
Connector Type IRAM 2073 IRAM 2073 Plug to IEC 60320 C13
Unlock Full Specs
to access all available technical data

Similar Products

Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P050001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details