Qualtek Electronics Corp. Power, Line Cables and Extension Cords 312127-01

Description
15.00' (4.57m) Power Cord Black NEMA 5-15P To IEC 320-C13 SJT
Request a Quote Datasheet
Description
15.00' (4.57m) Power Cord Black NEMA 5-15P To IEC 320-C13 SJT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - Q541-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
Q541-ND
Power, Line Cables and Extension Cords Q541-ND
15.00' (4.57m) Power Cord Black NEMA 5-15P To IEC 320-C13 SJT

15.00' (4.57m) Power Cord Black NEMA 5-15P To IEC 320-C13 SJT

Buy Now Datasheet
POWER CORD - 312127-01 - Heilind Electronics, Inc.
Wilmington, MA, United States
POWER CORD
312127-01
POWER CORD 312127-01
POWER CORD

POWER CORD

Buy Now
Power Cord, 5-15P/iec C13, 4.57M, 10A; Connector Type A Qualtek Electronics - 12T2463 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, 5-15P/iec C13, 4.57M, 10A; Connector Type A Qualtek Electronics
12T2463
Power Cord, 5-15P/iec C13, 4.57M, 10A; Connector Type A Qualtek Electronics 12T2463
POWER CORD, 5-15P/IEC C13, 4.57M, 10A; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:4.57m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

POWER CORD, 5-15P/IEC C13, 4.57M, 10A; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:4.57m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Power, Line Cables and Extension Cords - 312127-01 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Power, Line Cables and Extension Cords
312127-01
Cable Assemblies - Power, Line Cables and Extension Cords 312127-01
CRD 18AWG NEMA5-15P - 320C13 15'

CRD 18AWG NEMA5-15P - 320C13 15'

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number Q541-ND 312127-01 12T2463 312127-01
Product Name Power, Line Cables and Extension Cords POWER CORD Power Cord, 5-15P/iec C13, 4.57M, 10A; Connector Type A Qualtek Electronics Cable Assemblies - Power, Line Cables and Extension Cords
Cable Shielding No Shielding No Shielding; Unshielded
Cable Length 15 ft (45.72 dm) 14.99 ft (45.7 dm) 15 ft (45.72 dm)
Connector Type NEMA 5-15P NEMA 5-15P
Unlock Full Specs
to access all available technical data

Similar Products