Qualtek Electronics Corp. USB 2.0 A Male to USB 2.0 Micro B Male Up Angle, Black color, 28/24AWG, 3FT Length 3021075-03

Description
3021075-03 USB 2.0 Cable USB 2.0 A Male to USB 2.0 Micro B Male Up Angle Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 2725 28AWGx1PR + 24AWGx2C Connector A: USB 2.0 A Type Male Connector B: USB 2.0 Micro B Type Male Up Angle Color: Black Length: 3ft WCI Division
Request a Quote Datasheet
Description
3021075-03 USB 2.0 Cable USB 2.0 A Male to USB 2.0 Micro B Male Up Angle Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 2725 28AWGx1PR + 24AWGx2C Connector A: USB 2.0 A Type Male Connector B: USB 2.0 Micro B Type Male Up Angle Color: Black Length: 3ft WCI Division
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB 2.0 A Male to USB 2.0 Micro B Male Up Angle, Black color, 28/24AWG, 3FT Length - 3021075-03 - Qualtek Electronics Corp.
Mentor, OH, United States
USB 2.0 A Male to USB 2.0 Micro B Male Up Angle, Black color, 28/24AWG, 3FT Length
3021075-03
USB 2.0 A Male to USB 2.0 Micro B Male Up Angle, Black color, 28/24AWG, 3FT Length 3021075-03
3021075-03 USB 2.0 Cable USB 2.0 A Male to USB 2.0 Micro B Male Up Angle Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 2725 28AWGx1PR + 24AWGx2C Connector A: USB 2.0 A Type Male Connector B: USB 2.0 Micro B Type Male Up Angle Color: Black Length: 3ft WCI Division

3021075-03 USB 2.0 Cable
USB 2.0 A Male to USB 2.0 Micro B Male Up Angle
Features:
USB 2.0 and backwards compatible for USB 1.0 and 1.1
Supports High speeds, 480Mbps
Twisted-pair construction reduces cross talk to ensure error free transfer
Specifications:
Cable: UL 2725 28AWGx1PR + 24AWGx2C
Connector A: USB 2.0 A Type Male
Connector B: USB 2.0 Micro B Type Male Up Angle
Color: Black
Length: 3ft
WCI Division

Supplier's Site Datasheet
USB Cables - Q1223-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
Q1223-ND
USB Cables Q1223-ND
USB 2.0 Cable A Male to Micro B Male, Up Angle 3.00' (914.4mm) Shielded

USB 2.0 Cable A Male to Micro B Male, Up Angle 3.00' (914.4mm) Shielded

Buy Now Datasheet
Usb 2.0 A Male To Usb 2.0 Micro B Male Up Angled, 3Ft Length, 480Mbps, Black Color Rohs Compliant Qualtek Electronics - 97AC8899 - Newark, An Avnet Company
Chicago, IL, United States
Usb 2.0 A Male To Usb 2.0 Micro B Male Up Angled, 3Ft Length, 480Mbps, Black Color Rohs Compliant Qualtek Electronics
97AC8899
Usb 2.0 A Male To Usb 2.0 Micro B Male Up Angled, 3Ft Length, 480Mbps, Black Color Rohs Compliant Qualtek Electronics 97AC8899
USB 2.0 A MALE TO USB 2.0 MICRO B MALE UP ANGLED, 3FT LENGTH, 480MBPS, BLACK COLOR ROHS COMPLIANT: YES

USB 2.0 A MALE TO USB 2.0 MICRO B MALE UP ANGLED, 3FT LENGTH, 480MBPS, BLACK COLOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 3021075-03 Q1223-ND 97AC8899
Product Name USB 2.0 A Male to USB 2.0 Micro B Male Up Angle, Black color, 28/24AWG, 3FT Length USB Cables Usb 2.0 A Male To Usb 2.0 Micro B Male Up Angled, 3Ft Length, 480Mbps, Black Color Rohs Compliant Qualtek Electronics
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 A Male to USB 3.0 Micro B Male + Power Cable, Black color, 30/30/24AWG, 30/28, 2M Length - 3023023-02M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 6.56 ft (20 dm)
View Details
4 suppliers
Power, Line Cables and Extension Cords - 189-533013-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8 ft (24.38 dm)
Connector Type NEMA 5-15P
View Details
Power, Line Cables and Extension Cords - Q945-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.56 ft (19.99 dm)
Connector Type IEC 320-C13
View Details
2 suppliers
USB 2.0 A Male to USB 2.0 Mini B Male Up Angle, Black color, 28/24AWG, 3FT Length - 3021072-03 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3 ft (9.14 dm)
View Details
3 suppliers