Qualtek Electronics Corp. Power, Line Cables and Extension Cords 392008-01

Description
8.20' (2.50m) Power Cord Black NBR 14136 To IEC 320-C13 H05VV-F
Request a Quote Datasheet
Description
8.20' (2.50m) Power Cord Black NBR 14136 To IEC 320-C13 H05VV-F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - Q1130-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
Q1130-ND
Power, Line Cables and Extension Cords Q1130-ND
8.20' (2.50m) Power Cord Black NBR 14136 To IEC 320-C13 H05VV-F

8.20' (2.50m) Power Cord Black NBR 14136 To IEC 320-C13 H05VV-F

Buy Now Datasheet
Power Cord, Nbr 14136 Plug-Iec C13, 2.5M; Connector To Connector Qualtek Electronics - 53W7560 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nbr 14136 Plug-Iec C13, 2.5M; Connector To Connector Qualtek Electronics
53W7560
Power Cord, Nbr 14136 Plug-Iec C13, 2.5M; Connector To Connector Qualtek Electronics 53W7560
POWER CORD, NBR 14136 PLUG-IEC C13, 2.5M; Connector to Connector:NBR 14136 Plug to IEC 60320 C13; Cable Length - Metric:2.5m; Current Rating:10A; Voltage Rating:250V; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

POWER CORD, NBR 14136 PLUG-IEC C13, 2.5M; Connector to Connector:NBR 14136 Plug to IEC 60320 C13; Cable Length - Metric:2.5m; Current Rating:10A; Voltage Rating:250V; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number Q1130-ND 53W7560
Product Name Power, Line Cables and Extension Cords Power Cord, Nbr 14136 Plug-Iec C13, 2.5M; Connector To Connector Qualtek Electronics
Cable Shielding No Shielding
Cable Length 8.2 ft (24.99 dm) 8.2 ft (25 dm)
Connector Type IEC 320-C13 NBR 14136 Plug to IEC 60320 C13
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 6-pole - A-K6P-M8-R-W-10M-GY-1-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 32.81 ft (100 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Sensor Cord, Rcpt-Free End, 15M Rohs Compliant Sensata/bei Sensors - 75AJ3571 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
BNC Male Test Cable, RG174/U - SALE-4426 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Length 1 to 2 ft (3.05 to 6.1 dm)
Connector Type BNC
View Details
RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details