Qualtek Electronics Corp. USB 3.1 Gen 2 Type C Male to USB 3.1 Gen 2 Type C Male, Black color, 30/31/26/34/34AWG, 0.5M Length 3027009-005M

Description
3027009-005M USB 3.1 Cable USB 3.1 Gen 2 Type C Male to USB 3.1 Gen 2 Type C Male Features: USB 3.1 Gen 2 and backwards compatible for USB 3.0 and 2.0 Supports Super Speed +, 10Gbps. 20x faster than USB 2.0 Up to 100W Power Transfer Specifications: Cable: (30AWGx1PR+EAM)*4 + (31AWGx1PR+AM) + 26AWGx2C + 34AWGx1C + (34AWGx1C+A)*3 Connector A: USB 3.1 Gen 2 C Type Male Connector B: USB 3.1 Gen 2 C Type Male Color: Black Length: 0.5 Meter
Request a Quote
Description
3027009-005M USB 3.1 Cable USB 3.1 Gen 2 Type C Male to USB 3.1 Gen 2 Type C Male Features: USB 3.1 Gen 2 and backwards compatible for USB 3.0 and 2.0 Supports Super Speed +, 10Gbps. 20x faster than USB 2.0 Up to 100W Power Transfer Specifications: Cable: (30AWGx1PR+EAM)*4 + (31AWGx1PR+AM) + 26AWGx2C + 34AWGx1C + (34AWGx1C+A)*3 Connector A: USB 3.1 Gen 2 C Type Male Connector B: USB 3.1 Gen 2 C Type Male Color: Black Length: 0.5 Meter
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

3027009-005M is a USB 3.1 Gen 2 Type C to Type C male cable, 0.5 meters long, with a black PVC outer jacket of 5.4 ± 0.2 mm outer diameter. It supports data transfer rates up to 10 Gbps and a current rating of up to 5 A at a voltage rating of up to 20 V. The cable includes USB 3.1 Gen 2 Type C male connectors with gold-plated pins and nickel-plated shells, and features a controlled PCB with an E-marker. Electrical tests include 100% open/short and miss-wire testing, a hi-pot test of 50 V AC/0.01 sec and 50 V DC/0.01 sec, minimum insulation resistance of 20 MΩ, and maximum conductive resistance of 3 Ω. Capacitance detection between A1 and A4 is 40 nF ± 20%.

Datasheet Summary
Powered by GS/AI

3027009-005M is a USB 3.1 Gen 2 Type C to Type C male cable, 0.5 meters long, with a black PVC outer jacket of 5.4 ± 0.2 mm outer diameter. It supports data transfer rates up to 10 Gbps and a current rating of up to 5 A at a voltage rating of up to 20 V. The cable includes USB 3.1 Gen 2 Type C male connectors with gold-plated pins and nickel-plated shells, and features a controlled PCB with an E-marker. Electrical tests include 100% open/short and miss-wire testing, a hi-pot test of 50 V AC/0.01 sec and 50 V DC/0.01 sec, minimum insulation resistance of 20 MΩ, and maximum conductive resistance of 3 Ω. Capacitance detection between A1 and A4 is 40 nF ± 20%.

Suppliers

Company
Product
Description
Supplier Links
USB 3.1 Gen 2 Type C Male to USB 3.1 Gen 2 Type C Male, Black color, 30/31/26/34/34AWG, 0.5M Length - 3027009-005M - Qualtek Electronics Corp.
Mentor, OH, United States
USB 3.1 Gen 2 Type C Male to USB 3.1 Gen 2 Type C Male, Black color, 30/31/26/34/34AWG, 0.5M Length
3027009-005M
USB 3.1 Gen 2 Type C Male to USB 3.1 Gen 2 Type C Male, Black color, 30/31/26/34/34AWG, 0.5M Length 3027009-005M
3027009-005M USB 3.1 Cable USB 3.1 Gen 2 Type C Male to USB 3.1 Gen 2 Type C Male Features: USB 3.1 Gen 2 and backwards compatible for USB 3.0 and 2.0 Supports Super Speed +, 10Gbps. 20x faster than USB 2.0 Up to 100W Power Transfer Specifications: Cable: (30AWGx1PR+EAM)*4 + (31AWGx1PR+AM) + 26AWGx2C + 34AWGx1C + (34AWGx1C+A)*3 Connector A: USB 3.1 Gen 2 C Type Male Connector B: USB 3.1 Gen 2 C Type Male Color: Black Length: 0.5 Meter

3027009-005M USB 3.1 Cable
USB 3.1 Gen 2 Type C Male to USB 3.1 Gen 2 Type C Male
Features:
USB 3.1 Gen 2 and backwards compatible for USB 3.0 and 2.0
Supports Super Speed +, 10Gbps. 20x faster than USB 2.0
Up to 100W Power Transfer
Specifications:
Cable: (30AWGx1PR+EAM)*4 + (31AWGx1PR+AM) + 26AWGx2C + 34AWGx1C + (34AWGx1C+A)*3
Connector A: USB 3.1 Gen 2 C Type Male
Connector B: USB 3.1 Gen 2 C Type Male
Color: Black
Length: 0.5 Meter

Supplier's Site Datasheet
USB Cables - 189-3027009-005M-ND - DigiKey
Thief River Falls, MN, United States
USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed+ (USB 3.1)) Cable C Male to C Male 1.64' (500.0mm) Shielded

USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed+ (USB 3.1)) Cable C Male to C Male 1.64' (500.0mm) Shielded

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 3027009-005M 189-3027009-005M-ND
Product Name USB 3.1 Gen 2 Type C Male to USB 3.1 Gen 2 Type C Male, Black color, 30/31/26/34/34AWG, 0.5M Length USB Cables
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

DVI-D Single Link (18+5) Male to DVI-D Single Link (18+5) Male, Black color, 28/28/28AWG, 3FT Length - 1321005-03 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type DVI Cable
Cable Length 3 ft (9.14 dm)
View Details
Power, Line Cables and Extension Cords - 189-512012-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6 ft (18.29 dm)
Connector Type NEMA 5-15P
View Details
USB 2.0 A Female to USB 2.0 Micro B Male, Black color, 28/28AWG, 0.5M Length - 3021068-005M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 1.64 ft (5 dm)
View Details
4 suppliers
USB Cables - Q1241-ND - DigiKey
Qualtek Electronics Corp.
Specs
Product Type Serial; USB
Cable Length 3.28 ft (10 dm)
View Details