Qualtek Electronics Corp. USB 2.0 A Male to USB 2.0 Mini B Male, White color, 28/28AWG, 3FT Length 3021055-03

Description
3021055-03 USB 2.0 Cable USB 2.0 A Male to USB 2.0 Mini B Male Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 2725 28AWGx1PR + 28AWGx2C Connector A: USB 2.0 A Type Male Connector B: USB 2.0 Mini B Type Male Color: White Length: 3ft WCI Division
Request a Quote
Description
3021055-03 USB 2.0 Cable USB 2.0 A Male to USB 2.0 Mini B Male Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 2725 28AWGx1PR + 28AWGx2C Connector A: USB 2.0 A Type Male Connector B: USB 2.0 Mini B Type Male Color: White Length: 3ft WCI Division
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

3021055-03 is a USB 2.0 A male to USB 2.0 Mini B male cable with a white PVC molded body and 28AWG conductor wires. The cable is governed by UL2725 standards, with an outer jacket diameter of 4.0 ± 0.2 mm. Connectors feature nickel-plated shells and PBT insulators, with the A-end in white and the Mini B-end in black. Electrical tests include 100% open/short and miss-wire verification, insulation resistance of at least 10M ohms at DC300V, and conductor resistance of no more than 2 ohms. The physical dimensions align with specified tolerances from 0.15 mm to 1.20 mm depending on the range.

Datasheet Summary
Powered by GS/AI

3021055-03 is a USB 2.0 A male to USB 2.0 Mini B male cable with a white PVC molded body and 28AWG conductor wires. The cable is governed by UL2725 standards, with an outer jacket diameter of 4.0 ± 0.2 mm. Connectors feature nickel-plated shells and PBT insulators, with the A-end in white and the Mini B-end in black. Electrical tests include 100% open/short and miss-wire verification, insulation resistance of at least 10M ohms at DC300V, and conductor resistance of no more than 2 ohms. The physical dimensions align with specified tolerances from 0.15 mm to 1.20 mm depending on the range.

Suppliers

Company
Product
Description
Supplier Links
USB 2.0 A Male to USB 2.0 Mini B Male, White color, 28/28AWG, 3FT Length - 3021055-03 - Qualtek Electronics Corp.
Mentor, OH, United States
USB 2.0 A Male to USB 2.0 Mini B Male, White color, 28/28AWG, 3FT Length
3021055-03
USB 2.0 A Male to USB 2.0 Mini B Male, White color, 28/28AWG, 3FT Length 3021055-03
3021055-03 USB 2.0 Cable USB 2.0 A Male to USB 2.0 Mini B Male Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 2725 28AWGx1PR + 28AWGx2C Connector A: USB 2.0 A Type Male Connector B: USB 2.0 Mini B Type Male Color: White Length: 3ft WCI Division

3021055-03 USB 2.0 Cable
USB 2.0 A Male to USB 2.0 Mini B Male
Features:
USB 2.0 and backwards compatible for USB 1.0 and 1.1
Supports High speeds, 480Mbps
Twisted-pair construction reduces cross talk to ensure error free transfer
Specifications:
Cable: UL 2725 28AWGx1PR + 28AWGx2C
Connector A: USB 2.0 A Type Male
Connector B: USB 2.0 Mini B Type Male
Color: White
Length: 3ft
WCI Division

Supplier's Site Datasheet
USB Cables - Q1103-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
Q1103-ND
USB Cables Q1103-ND
USB 2.0 Cable A Male to Mini B Male 3.00' (914.4mm) Shielded

USB 2.0 Cable A Male to Mini B Male 3.00' (914.4mm) Shielded

Buy Now Datasheet
Usb Cord, 2.0 Type A-Mini B Plug, 36.1; Connector A Qualtek Electronics - 56AC9454 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cord, 2.0 Type A-Mini B Plug, 36.1; Connector A Qualtek Electronics
56AC9454
Usb Cord, 2.0 Type A-Mini B Plug, 36.1; Connector A Qualtek Electronics 56AC9454
USB CORD, 2.0 TYPE A-MINI B PLUG, 36.1"; Connector A:USB Type A Plug; Connector B:Mini USB Type B Plug; Cable Length - Metric:915mm; Cable Length - Imperial:36.1"; USB Standard:USB 2.0; Jacket Color:White; Electronic Marking:- RoHS Compliant: Yes

USB CORD, 2.0 TYPE A-MINI B PLUG, 36.1"; Connector A:USB Type A Plug; Connector B:Mini USB Type B Plug; Cable Length - Metric:915mm; Cable Length - Imperial:36.1"; USB Standard:USB 2.0; Jacket Color:White; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 3021055-03 Q1103-ND 56AC9454
Product Name USB 2.0 A Male to USB 2.0 Mini B Male, White color, 28/28AWG, 3FT Length USB Cables Usb Cord, 2.0 Type A-Mini B Plug, 36.1; Connector A Qualtek Electronics
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Power, Line Cables and Extension Cords - Q1120-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8.2 ft (24.99 dm)
Connector Type IEC 320-C19
View Details
2 suppliers
USB 2.0 A Male to USB 2.0 Micro B Male Right Angle, Black color, 28/24AWG, 10FT Length - 3021080-10 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 10 ft (30.48 dm)
View Details
3 suppliers
Cat 6 UTP, RJ45 to RJ45, Yellow color, 26AWG, 10FT Length - 1226014-10 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type Patch
Cable Type Cat 6
View Details
DVI-A (12+5) Male to VGA HD 15 Male, Black color, 28/28/28AWG, 3FT Length - 1321001-03 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type DVI Cable
Cable Length 3 ft (9.14 dm)
View Details
3 suppliers