Qualtek Electronics Corp. USB 3.0 A Male to USB 3.0 A Male, Black color, 30/30/24AWG, 2M Length 3023013-02M

Description
USB 3.0 A Male to USB 3.0 A Male Features: USB 3.0 and backwards compatible for USB 2.0, 1.1 and 1.0 Supports Super Speeds, 5Gbps. 10x faster than USB 2.0 Provides Optimized Power Efficiency Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 20276 (30AWGx1PR)*2 + 30AWGx1PR + 24AWGx2C Connector A: USB 3.0 A Type Male Connector B: USB 3.0 A Type Male Color: Black Length: 2 Meter
Request a Quote
Description
USB 3.0 A Male to USB 3.0 A Male Features: USB 3.0 and backwards compatible for USB 2.0, 1.1 and 1.0 Supports Super Speeds, 5Gbps. 10x faster than USB 2.0 Provides Optimized Power Efficiency Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 20276 (30AWGx1PR)*2 + 30AWGx1PR + 24AWGx2C Connector A: USB 3.0 A Type Male Connector B: USB 3.0 A Type Male Color: Black Length: 2 Meter
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

USB 3.0 A male to USB 3.0 A male cable with a 2-meter length, 5.5 mm outer diameter, and black PVC jacket, compliant with UL 20276 and RoHS. The cable features gold-plated 9-pin USB 3.0 A male connectors with nickel-plated shells and molded black hoods. The internal construction includes (1P×30AWG+D+AL+MY)×2C+1P×30AWG+2C×24AWG+AL+B. The cable is supplied with two black 13 cm cable ties and packed one per polybag.

Datasheet Summary
Powered by GS/AI

USB 3.0 A male to USB 3.0 A male cable with a 2-meter length, 5.5 mm outer diameter, and black PVC jacket, compliant with UL 20276 and RoHS. The cable features gold-plated 9-pin USB 3.0 A male connectors with nickel-plated shells and molded black hoods. The internal construction includes (1P×30AWG+D+AL+MY)×2C+1P×30AWG+2C×24AWG+AL+B. The cable is supplied with two black 13 cm cable ties and packed one per polybag.

Suppliers

Company
Product
Description
Supplier Links
USB 3.0 A Male to USB 3.0 A Male, Black color, 30/30/24AWG, 2M Length - 3023013-02M - Qualtek Electronics Corp.
Mentor, OH, United States
USB 3.0 A Male to USB 3.0 A Male, Black color, 30/30/24AWG, 2M Length
3023013-02M
USB 3.0 A Male to USB 3.0 A Male, Black color, 30/30/24AWG, 2M Length 3023013-02M
USB 3.0 A Male to USB 3.0 A Male Features: USB 3.0 and backwards compatible for USB 2.0, 1.1 and 1.0 Supports Super Speeds, 5Gbps. 10x faster than USB 2.0 Provides Optimized Power Efficiency Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 20276 (30AWGx1PR)*2 + 30AWGx1PR + 24AWGx2C Connector A: USB 3.0 A Type Male Connector B: USB 3.0 A Type Male Color: Black Length: 2 Meter

USB 3.0 A Male to USB 3.0 A Male
Features:
USB 3.0 and backwards compatible for USB 2.0, 1.1 and 1.0
Supports Super Speeds, 5Gbps. 10x faster than USB 2.0
Provides Optimized Power Efficiency
Twisted-pair construction reduces cross talk to ensure error free transfer
Specifications:
Cable: UL 20276 (30AWGx1PR)*2 + 30AWGx1PR + 24AWGx2C
Connector A: USB 3.0 A Type Male
Connector B: USB 3.0 A Type Male
Color: Black
Length: 2 Meter

Supplier's Site Datasheet
USB Cables - Q543-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
Q543-ND
USB Cables Q543-ND
USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Cable A Male to A Male 6.56' (2.00m) Shielded

USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Cable A Male to A Male 6.56' (2.00m) Shielded

Buy Now Datasheet
CABLE ASSEMBLY - 3023013-02M - Heilind Electronics, Inc.
Wilmington, MA, United States
CABLE ASSEMBLY
3023013-02M
CABLE ASSEMBLY 3023013-02M
CABLE ASSEMBLY

CABLE ASSEMBLY

Buy Now
Cable Assemblies - USB Cables - 3023013-02M - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - USB Cables
3023013-02M
Cable Assemblies - USB Cables 3023013-02M
CABLE A PLUG TO A PLUG 6.56'

CABLE A PLUG TO A PLUG 6.56'

Supplier's Site
Usb Cable, 3.0 A Plug-Plug, 2M, Blk; Connector A Qualtek Electronics - 50T8862 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 3.0 A Plug-Plug, 2M, Blk; Connector A Qualtek Electronics
50T8862
Usb Cable, 3.0 A Plug-Plug, 2M, Blk; Connector A Qualtek Electronics 50T8862
USB CABLE, 3.0 A PLUG-PLUG, 2M, BLK; Connector A:USB Type A Plug; Connector B:USB Type A Plug; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; USB Standard:USB 3.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

USB CABLE, 3.0 A PLUG-PLUG, 2M, BLK; Connector A:USB Type A Plug; Connector B:USB Type A Plug; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; USB Standard:USB 3.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. DigiKey Heilind Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 3023013-02M Q543-ND 3023013-02M 3023013-02M 50T8862
Product Name USB 3.0 A Male to USB 3.0 A Male, Black color, 30/30/24AWG, 2M Length USB Cables CABLE ASSEMBLY Cable Assemblies - USB Cables Usb Cable, 3.0 A Plug-Plug, 2M, Blk; Connector A Qualtek Electronics
Application Computer
Product Type USB Serial; USB USB USB
Cable Length 6.56 ft (20 dm) 6.56 ft (19.99 dm) 6.56 ft (19.99 dm) 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

USB Cables - Q551-ND - DigiKey
Qualtek Electronics Corp.
Specs
Product Type Serial; USB
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers
Power, Line Cables and Extension Cords - 189-533009-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 10 ft (30.48 dm)
Connector Type NEMA 5-15P
View Details
USB 2.0 A Male to USB 2.0 Mini B Male Up Angle, Black color, 28/24AWG, 6FT Length - 3021073-06 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 6 ft (18.29 dm)
View Details
3 suppliers
USB 2.0 A Male to USB 2.0 Micro B Male Right Angle, White color, 28/24AWG, 6FT Length - 3021088-06 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 6 ft (18.29 dm)
View Details
3 suppliers