Qualtek Electronics Corp. Power, Line Cables and Extension Cords 381003-01

Description
5.91' (1.80m) Power Cord Black CEI 23-50 To IEC 320-C13 H05VV-F
Request a Quote Datasheet
Description
5.91' (1.80m) Power Cord Black CEI 23-50 To IEC 320-C13 H05VV-F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - Q416-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
Q416-ND
Power, Line Cables and Extension Cords Q416-ND
5.91' (1.80m) Power Cord Black CEI 23-50 To IEC 320-C13 H05VV-F

5.91' (1.80m) Power Cord Black CEI 23-50 To IEC 320-C13 H05VV-F

Buy Now Datasheet
Power Cord, Cei 23-50-Iec C13, 1.8M; Connector To Connector Qualtek Electronics - 02P4793 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Cei 23-50-Iec C13, 1.8M; Connector To Connector Qualtek Electronics
02P4793
Power Cord, Cei 23-50-Iec C13, 1.8M; Connector To Connector Qualtek Electronics 02P4793
POWER CORD, CEI 23-50-IEC C13, 1.8M; Connector to Connector:CEI 23-50 to IEC 60320 C13; Cable Length - Metric:1.8m; Current Rating:10A; Voltage Rating:250V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:70.9" RoHS Compliant: Yes

POWER CORD, CEI 23-50-IEC C13, 1.8M; Connector to Connector:CEI 23-50 to IEC 60320 C13; Cable Length - Metric:1.8m; Current Rating:10A; Voltage Rating:250V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:70.9" RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Power, Line Cables and Extension Cords - 381003-01 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Power, Line Cables and Extension Cords
381003-01
Cable Assemblies - Power, Line Cables and Extension Cords 381003-01
CRD CEI 23-50 - IEC320-C13 5.90'

CRD CEI 23-50 - IEC320-C13 5.90'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number Q416-ND 02P4793 381003-01
Product Name Power, Line Cables and Extension Cords Power Cord, Cei 23-50-Iec C13, 1.8M; Connector To Connector Qualtek Electronics Cable Assemblies - Power, Line Cables and Extension Cords
Cable Shielding No Shielding No Shielding; Unshielded
Cable Length 5.91 ft (18.01 dm) 5.91 ft (18 dm) 5.91 ft (18.01 dm)
Connector Type CEI 23-50 CEI 23-50 to IEC 60320 C13
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Cable Assemblies - 2171-NEBM-H7G2-E-15-Q14N-LE2-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 49.2 ft (150 dm)
Connector Type Socket to Cable
View Details
75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
Standard Cable Assemblies - Bx6SM-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
Power, Line Cables and Extension Cords - Q410-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 5.91 ft (18.01 dm)
Connector Type SEV 1011, 3 pos
View Details
2 suppliers