Qualtek Electronics Corp. HDMI 2.1 Active Optical Cable (AOC), HDMI A Male to HDMI A Male, Black color, 15M Length 1730003-15M

Description
1730003-15M HDMI 2.1 Active Optical (AOC) Cable HDMI A Male to HDMI A Male Features: Ultra High Speed HDMI 2.1 Cable with Ethernet HDCP Compliant Backwards Compatible with previous HDMI Standards Video Resolution: 8K@60Hz, 4K@120Hz Bandwidth: 48Gbps Color: Black Length: 15M
Request a Quote
Description
1730003-15M HDMI 2.1 Active Optical (AOC) Cable HDMI A Male to HDMI A Male Features: Ultra High Speed HDMI 2.1 Cable with Ethernet HDCP Compliant Backwards Compatible with previous HDMI Standards Video Resolution: 8K@60Hz, 4K@120Hz Bandwidth: 48Gbps Color: Black Length: 15M
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HDMI 2.1 Active Optical Cable (AOC), part number 1730003-15M, features HDMI A Male connectors on both ends and is designed for high-performance video and audio transmission. It supports video resolutions up to 8K at 60Hz and 4K at 120Hz, with a bandwidth capacity of 48Gbps. The cable is constructed with a combination of 28AWG and 30AWG wires, ensuring flexibility and durability, and is compliant with RoHS standards. The outer jacket is black with an outer diameter of 4.5 ± 0.2mm. This cable is suitable for applications requiring long-distance signal transmission without degradation, making it ideal for high-definition displays and advanced multimedia setups.

Datasheet Summary
Powered by GS/AI

The HDMI 2.1 Active Optical Cable (AOC), part number 1730003-15M, features HDMI A Male connectors on both ends and is designed for high-performance video and audio transmission. It supports video resolutions up to 8K at 60Hz and 4K at 120Hz, with a bandwidth capacity of 48Gbps. The cable is constructed with a combination of 28AWG and 30AWG wires, ensuring flexibility and durability, and is compliant with RoHS standards. The outer jacket is black with an outer diameter of 4.5 ± 0.2mm. This cable is suitable for applications requiring long-distance signal transmission without degradation, making it ideal for high-definition displays and advanced multimedia setups.

Suppliers

Company
Product
Description
Supplier Links
HDMI 2.1 Active Optical Cable (AOC), HDMI A Male to HDMI A Male, Black color, 15M Length - 1730003-15M - Qualtek Electronics Corp.
Mentor, OH, United States
HDMI 2.1 Active Optical Cable (AOC), HDMI A Male to HDMI A Male, Black color, 15M Length
1730003-15M
HDMI 2.1 Active Optical Cable (AOC), HDMI A Male to HDMI A Male, Black color, 15M Length 1730003-15M
1730003-15M HDMI 2.1 Active Optical (AOC) Cable HDMI A Male to HDMI A Male Features: Ultra High Speed HDMI 2.1 Cable with Ethernet HDCP Compliant Backwards Compatible with previous HDMI Standards Video Resolution: 8K@60Hz, 4K@120Hz Bandwidth: 48Gbps Color: Black Length: 15M

1730003-15M HDMI 2.1 Active Optical (AOC) Cable
HDMI A Male to HDMI A Male
Features:
Ultra High Speed HDMI 2.1 Cable with Ethernet
HDCP Compliant
Backwards Compatible with previous HDMI Standards
Video Resolution: 8K@60Hz, 4K@120Hz
Bandwidth: 48Gbps
Color: Black
Length: 15M

Supplier's Site Datasheet
Video Cables (DVI, HDMI) - 189-1730003-15M-ND - DigiKey
Thief River Falls, MN, United States
Video Cables (DVI, HDMI)
189-1730003-15M-ND
Video Cables (DVI, HDMI) 189-1730003-15M-ND
Cable Assembly HDMI-A Male to HDMI-A Male 49.2' (15.00m)

Cable Assembly HDMI-A Male to HDMI-A Male 49.2' (15.00m)

Buy Now Datasheet
Cable Assy, Hdmi A Plug-Plug, 15M; Connector Type A Qualtek Electronics - 71AJ7560 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Hdmi A Plug-Plug, 15M; Connector Type A Qualtek Electronics
71AJ7560
Cable Assy, Hdmi A Plug-Plug, 15M; Connector Type A Qualtek Electronics 71AJ7560
CABLE ASSY, HDMI A PLUG-PLUG, 15M; Connector Type A:HDMI Type A Plug; Connector Type B:HDMI Type A Plug; Cable Length - Imperial:49.2ft; Cable Length - Metric:15m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CABLE ASSY, HDMI A PLUG-PLUG, 15M; Connector Type A:HDMI Type A Plug; Connector Type B:HDMI Type A Plug; Cable Length - Imperial:49.2ft; Cable Length - Metric:15m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1730003-15M 189-1730003-15M-ND 71AJ7560
Product Name HDMI 2.1 Active Optical Cable (AOC), HDMI A Male to HDMI A Male, Black color, 15M Length Video Cables (DVI, HDMI) Cable Assy, Hdmi A Plug-Plug, 15M; Connector Type A Qualtek Electronics
Application Computer Video
Unlock Full Specs
to access all available technical data

Similar Products

USB 2.0 A Male to USB 2.0 B Male, White color, 28/26AWG, 10FT Length - 3021063-10 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 10 ft (30.48 dm)
View Details
3 suppliers
USB 2.0 A Male to USB 2.0 Up Angled Type C Male, Black color, 1M Length - 3021108-01M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers
Power, Line Cables and Extension Cords - Q988-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.56 ft (19.99 dm)
Connector Type NEMA 5-15P
View Details
2 suppliers
Power, Line Cables and Extension Cords - Q536-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6 ft (18.29 dm)
Connector Type NEMA 1-15P, Polarized
View Details
3 suppliers