Qualtek Electronics Corp. USB 2.0 A Male to USB 2.0 B Male, Black color, 26/20AWG, 16FT Length 3021025-16

Description
USB 2.0 A Male to USB 2.0 B Male Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 2725 26AWGx1PR + 20AWGx2C Connector A: USB 2.0 A Type Male Connector B: USB 2.0 B Type Male Color: Black Length: 16ft
Request a Quote Datasheet
Description
USB 2.0 A Male to USB 2.0 B Male Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 2725 26AWGx1PR + 20AWGx2C Connector A: USB 2.0 A Type Male Connector B: USB 2.0 B Type Male Color: Black Length: 16ft
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB 2.0 A Male to USB 2.0 B Male, Black color, 26/20AWG, 16FT Length - 3021025-16 - Qualtek Electronics Corp.
Mentor, OH, United States
USB 2.0 A Male to USB 2.0 B Male, Black color, 26/20AWG, 16FT Length
3021025-16
USB 2.0 A Male to USB 2.0 B Male, Black color, 26/20AWG, 16FT Length 3021025-16
USB 2.0 A Male to USB 2.0 B Male Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 2725 26AWGx1PR + 20AWGx2C Connector A: USB 2.0 A Type Male Connector B: USB 2.0 B Type Male Color: Black Length: 16ft

USB 2.0 A Male to USB 2.0 B Male
Features:
USB 2.0 and backwards compatible for USB 1.0 and 1.1
Supports High speeds, 480Mbps
Twisted-pair construction reduces cross talk to ensure error free transfer
Specifications:
Cable: UL 2725 26AWGx1PR + 20AWGx2C
Connector A: USB 2.0 A Type Male
Connector B: USB 2.0 B Type Male
Color: Black
Length: 16ft

Supplier's Site Datasheet
USB Cables - Q373-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
Q373-ND
USB Cables Q373-ND
USB 2.0 Cable A Male to B Male 16.00' (4.88m) Shielded

USB 2.0 Cable A Male to B Male 16.00' (4.88m) Shielded

Buy Now Datasheet
Usb Cable, 2.0 A Plug-B Plug, 4.9M, Blk; Connector A Qualtek Electronics - 02P4492 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 2.0 A Plug-B Plug, 4.9M, Blk; Connector A Qualtek Electronics
02P4492
Usb Cable, 2.0 A Plug-B Plug, 4.9M, Blk; Connector A Qualtek Electronics 02P4492
USB CABLE, 2.0 A PLUG-B PLUG, 4.9M, BLK; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:4.9m; Cable Length - Imperial:16ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

USB CABLE, 2.0 A PLUG-B PLUG, 4.9M, BLK; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:4.9m; Cable Length - Imperial:16ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - USB Cables - 3021025-16 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - USB Cables
3021025-16
Cable Assemblies - USB Cables 3021025-16
CBL USB2.0 A PLUG TO B PLUG 16'

CBL USB2.0 A PLUG TO B PLUG 16'

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 3021025-16 Q373-ND 02P4492 3021025-16
Product Name USB 2.0 A Male to USB 2.0 B Male, Black color, 26/20AWG, 16FT Length USB Cables Usb Cable, 2.0 A Plug-B Plug, 4.9M, Blk; Connector A Qualtek Electronics Cable Assemblies - USB Cables
Application Computer
Product Type USB Serial; USB USB USB
Cable Length 16 ft (48.77 dm) 16 ft (48.77 dm) 16.08 ft (49 dm) 16 ft (48.77 dm)
Unlock Full Specs
to access all available technical data

Similar Products

USB 2.0 A Male to USB 2.0 Mini B Male Up Angle, White color, 28/24AWG, 10FT Length - 3021083-10 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 10 ft (30.48 dm)
View Details
3 suppliers
Power, Line Cables and Extension Cords - Q104-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.56 ft (19.99 dm)
Connector Type NEMA 5-15P
View Details
2 suppliers
USB 2.0 A Male to USB 2.0 B Male, Black color, 26/24AWG, 16FT Length - 3021019-16 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 16 ft (48.77 dm)
View Details
4 suppliers
USB 3.0 A Male to USB 3.0 B Male, Black color, 30/30/24AWG, 3M Length - 3023027-03M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 9.84 ft (30 dm)
View Details
4 suppliers